Status: | Unknown |
---|---|
Series: | ST3F Series |
RoHS: | Unknown |
Socket Mounting | DIN Rail |
---|---|
Socket Terminals | Screw |
No. of Pins | 8Pins |
Current Rating | 6A |
Voltage Rating | 400VAC |
Product Range | ST3F Series |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Socket |
For Use With | TE SNR Series Slim Interface Relays |
DIN Rail skt 24Vdc,LED,diode,screw term. | RS |
TE Connectivity - Schrack Relay socket SNR Slim Interface Relays | Distrelec |
Relay Sockets&Hardware ST3FLC4 | Rapid Electronics |
Relay Socket, Shrack, DIN Rail skt 24Vdc, LED, diode, screw term. | TE Connectivity ST3FLC4 | RS Americas |
ST3FLC4 | Avnet America |
RELAY SOCKET | TTI Europe |
Where can I find additional details, specifications and documents for a ST3FLC4?
Additional datasheets, footprints and schematics for ST3FLC4 are listed on our Part Details page. You can also find images and similar parts to ST3FLC4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST3FLC4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST3FLC4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST3FLC4 fall under?
The ST3FLC4 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to ST3FLC4 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST3FLC4 you can contact the distributor directly for product support, shipping queries etc.
Is the ST3FLC4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST3FLC4 have stock available?
Authorised distributors including RS, Distrelec, Rapid Electronics, RS Americas and Avnet America have stock available or on a lead time for ST3FLC4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST3FLC4 often in real-time on the comparison pages.
What if I can't find stock of ST3FLC4?
You can fill out our help required form which you can use to request a quote for ST3FLC4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.