Status: | Unknown |
---|---|
Series: | ST |
RoHS: | Not Compliant |
Very high capacitance |
10 µF to 2200 µF |
25 VDC to 125 VDC |
General Information |
---|
Parameter Comparison Guide |
Product Literature |
---|
Product Sheet |
Selector Guide |
Technical Notes |
---|
Technical Note |
White Papers |
---|
White Paper |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Contains Pb (e0) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Tantalum Capacitor, Supertanr, St Series, 330 F, 10%, 75 V, Axial Leaded Rohs Compliant: No |Vishay ST330-75T3KI | Newark Electronics |
CAP, 330µF, 75V, 10% | element14 |
Cap Tant Wet 330uF 75V 10% (10.31 X 21.03mm) Axial 1 Ohm 125C Bulk | Future Electronics |
Cap Tant Wet 330uF 75V 10% (10.31 X 21.03mm) Axial 1 Ohm 125°C Bulk | Avnet America |
Where can I find additional details, specifications and documents for a ST330-75T3KI?
Additional datasheets, footprints and schematics for ST330-75T3KI are listed on our Part Details page. You can also find images and similar parts to ST330-75T3KI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST330-75T3KI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST330-75T3KI price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST330-75T3KI you can contact the distributor directly for product support, shipping queries etc.
Is the ST330-75T3KI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST330-75T3KI have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for ST330-75T3KI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST330-75T3KI often in real-time on the comparison pages.
What if I can't find stock of ST330-75T3KI?
You can fill out our help required form which you can use to request a quote for ST330-75T3KI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.