Status: | Active |
---|---|
Series: | ST3232EC |
RoHS: | Compliant |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.97
|
2,480
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
52,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
14,416
in stock
|
Buy Now | |
element14
from US$0.66
|
14,416
in stock
|
Buy Now | |
Farnell
from US$0.56
|
14,416
in stock
|
Buy Now | |
Chip One Stop
from US$0.89
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.79
|
2,430
in stock
|
Buy Now | |
Avnet America
from US$1.26
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
ESD protection for RS-232 I/O pins |
±15 kV human body model |
±8 kV IEC 1000-4-2 contact discharge |
300 μA supply current |
250 kbps minimum guaranteed data rate |
6 V/μs minimum guaranteed slew rate |
Meet EIA/TIA-232 specifications down to 3 V |
Available in SO-16 and TSSOP16 |
Product Specifications |
---|
DS2767 ± 15 kV ESD protection 3 to 5.5 V low power, up to 250 kbps, RS-232 drivers and receivers |
ST3232E Series 5.5 V 250 kbps Low Power RS-232 Driver and Receiver - TSSOP-16 | Future Electronics |
Rs232 Transceiver, 0 To 70Deg C | Newark Electronics |
RS232 TRANSCEIVER, 250KBPS, TSSOP-16 | element14 |
ST3232ECTR, Buffer & Converter Combi | RS |
IC: interface | Transfer Multisort Elektronik |
Dual Transmitter/Receiver RS-232 16-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a ST3232ECTR?
Additional datasheets, footprints and schematics for ST3232ECTR are listed on our Part Details page. You can also find images and similar parts to ST3232ECTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST3232ECTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST3232ECTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST3232ECTR fall under?
The ST3232ECTR is listed under Interfaces and Transceivers > RS-232.
Can I view similar or alternative parts?
You can view similar parts to ST3232ECTR when available in the RS-232 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST3232ECTR you can contact the distributor directly for product support, shipping queries etc.
Is the ST3232ECTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ST3232ECTR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ST3232ECTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST3232ECTR often in real-time on the comparison pages.
What if I can't find stock of ST3232ECTR?
You can fill out our help required form which you can use to request a quote for ST3232ECTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.