Status: | Active |
---|---|
Series: | ST3232EB |
RoHS: | Compliant |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.94
|
192,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.21
|
30,605
in stock
|
Buy Now | |
element14
from US$1.45
|
30,605
in stock
|
Buy Now | |
Farnell
from US$1.36
|
30,605
in stock
|
Buy Now | |
Avnet America
from US$1.26
|
20,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.91
|
6,754
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.58
|
2,715
in stock
|
Buy Now | |
Micros
from US$0.71
|
2,500
in stock
|
Buy Now | |
Distrelec
from US$1.41
|
2,060
in stock
|
Buy Now | |
RS
from US$1.20
|
1,970
in stock
|
Buy Now | |
Avnet Silica
-
|
45,000
in stock
|
Buy Now |
ESD protection for RS-232 I/O pins |
±15 kV human body model |
±8 kV IEC 1000-4-2 contact discharge |
300 μA supply current |
250 kbps minimum guaranteed data rate |
6 V/μs minimum guaranteed slew rate |
Meet EIA/TIA-232 specifications down to 3 V |
Available in SO-16 and TSSOP16 |
Product Specifications |
---|
DS2767 ± 15 kV ESD protection 3 to 5.5 V low power, up to 250 kbps, RS-232 drivers and receivers |
Application Notes |
---|
AN3165 Digital PFC and dual FOC MC integration |
ST3232E Series 5.5 V â–’15 kV ESD Protected RS-232 Driver & Receiver - TSSOP-16 | Future Electronics |
Transceiver, 250Kbps, Rs-232, Tssop-16 | Newark Electronics |
TRANSCEIVER, 250KBPS, RS-232, TSSOP-16 | element14 |
Dual Transmitter/Receiver RS-232 16-Pin TSSOP T/R | Avnet America |
IC: interface | Transfer Multisort Elektronik |
RS-232 Transceiver, 2-Driver / 2-Receiver, 250kbps, 4x 0.1uF, 3/5.5V, -40÷85°C | Micros |
ST Transceiver, RS232, 5.5V, 300uA, TSSOP-16 | Distrelec |
STMicroelectronics, ST3232EBTR | RS |
Where can I find additional details, specifications and documents for a ST3232EBTR?
Additional datasheets, footprints and schematics for ST3232EBTR are listed on our Part Details page. You can also find images and similar parts to ST3232EBTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST3232EBTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST3232EBTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST3232EBTR fall under?
The ST3232EBTR is listed under Interfaces and Transceivers > RS-232.
Can I view similar or alternative parts?
You can view similar parts to ST3232EBTR when available in the RS-232 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST3232EBTR you can contact the distributor directly for product support, shipping queries etc.
Is the ST3232EBTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ST3232EBTR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for ST3232EBTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST3232EBTR often in real-time on the comparison pages.
What if I can't find stock of ST3232EBTR?
You can fill out our help required form which you can use to request a quote for ST3232EBTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.