Status: | Active |
---|---|
Series: | ST3232C |
RoHS: | Compliant |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.16
|
2,400
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
32,500
in stock
|
Buy Now | |
Avnet America
from US$1.14
|
22,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
2,926
in stock
|
Buy Now | |
element14
from US$0.72
|
2,926
in stock
|
Buy Now | |
Farnell
from US$0.65
|
2,926
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.58
|
2,204
in stock
|
Buy Now | |
Chip One Stop
from US$0.89
|
1,560
in stock
|
Buy Now | |
Avnet Silica
-
|
22,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
300 µA supply current |
300 kbps minimum guaranteed data rate |
6 V/µs minimum guaranteed slew rate |
Meets EIA/TIA-232 specifications down to 3 V |
Available in SO16, SO16L, and TSSOP16 packages |
Product Specifications |
---|
DS2103 3 to 5.5 V, low-power, up to 400 kbps RS-232 drivers and receivers |
Application Notes |
---|
AN2511 PMBus™ interface using ST7 I²C |
ST3232 Series 3 to 5.5 V 0.4 Mbps RS-232 Buffer Line Driver - TSSOP-16 | Future Electronics |
Dual Transmitter/Receiver RS-232 16-Pin TSSOP T/R | Avnet America |
Ic, Driver, Receiver Rs232, Tssop16 | Newark Electronics |
IC, DRIVER, RECEIVER RS232, TSSOP16 | element14 |
RS-232 Drivers/Receivers 2TR 2T 2R | RS |
IC: interface | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a ST3232CTR?
Additional datasheets, footprints and schematics for ST3232CTR are listed on our Part Details page. You can also find images and similar parts to ST3232CTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST3232CTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST3232CTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST3232CTR fall under?
The ST3232CTR is listed under Interfaces and Transceivers > RS-232.
Can I view similar or alternative parts?
You can view similar parts to ST3232CTR when available in the RS-232 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST3232CTR you can contact the distributor directly for product support, shipping queries etc.
Is the ST3232CTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ST3232CTR have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for ST3232CTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST3232CTR often in real-time on the comparison pages.
What if I can't find stock of ST3232CTR?
You can fill out our help required form which you can use to request a quote for ST3232CTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.