Status: | Active |
---|---|
Series: | ST3232C |
RoHS: | Compliant |
Prices starting from US$0.50
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.08 |
5,917
|
Buy Now | |
Future Electronics | US$0.82 |
97,500
|
Buy Now | |
element14 | US$1.05 |
4,037
|
Buy Now | |
Farnell | US$0.99 |
4,037
|
Buy Now | |
Transfer Multisort Elektronik | US$0.51 |
3,253
|
Buy Now | |
Micros | US$0.50 |
2,721
|
Buy Now | |
Distrelec | US$1.05 |
2,450
|
Buy Now | |
Chip One Stop | US$0.70 |
522
|
Buy Now | |
Newark Electronics | US$1.07 |
71
|
Buy Now | |
Avnet Silica | - |
97,500
|
Buy Now | |
EBV Elektronik | - |
5,000
|
Buy Now | |
Avnet America | US$0.92 |
-
|
Buy Now |
300 µA supply current |
300 kbps minimum guaranteed data rate |
6 V/µs minimum guaranteed slew rate |
Meets EIA/TIA-232 specifications down to 3 V |
Available in SO16, SO16L, and TSSOP16 packages |
Product Specifications |
---|
DS2103 3 to 5.5 V, low-power, up to 400 kbps RS-232 drivers and receivers |
Application Notes |
---|
AN2511 PMBus™ interface using ST7 I²C |
ST3232C Series 5.5 V 400 kbps Low Power RS-232 Driver and Receiver - SOIC-16 | Future Electronics |
RS232driver/receiver,ST3232CD 2T/2R SO16 | RS |
TRANSCEIVER, 400KBPS, RS-232, SOIC-16 | element14 |
IC: interface | Transfer Multisort Elektronik |
RS-232 Transceiver, 2-Driver / 2-Receiver, 400kbps, 4x 0.1uF, 3/5.5V, 0÷70°C | Micros |
ST Transceiver, RS232, 5.5V, 1mA, SO-16 | Distrelec |
Transceiver, 400Kbps, Rs-232, Soic-16 | Newark Electronics |
Dual Transmitter/Receiver RS-232 16-Pin SO T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a ST3232CDR?
Additional datasheets, footprints and schematics for ST3232CDR are listed on our Part Details page. You can also find images and similar parts to ST3232CDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST3232CDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST3232CDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST3232CDR fall under?
The ST3232CDR is listed under Interfaces and Transceivers > RS-232.
Can I view similar or alternative parts?
You can view similar parts to ST3232CDR when available in the RS-232 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST3232CDR you can contact the distributor directly for product support, shipping queries etc.
Is the ST3232CDR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ST3232CDR have stock available?
Authorised distributors including Future Electronics, RS, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for ST3232CDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST3232CDR often in real-time on the comparison pages.
What if I can't find stock of ST3232CDR?
You can fill out our help required form which you can use to request a quote for ST3232CDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.