ST25R3915-AQFT ST25 NFC / RFID Tags & Readers by STMicroelectronics

Automotive high performance HF reader / NFC initiator with 1 W output power

Status: Active
Series: ST25R3915
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ST25R3914/5 are highly integrated NFC initiators / HF reader ICs for automotive applications, AEC-Q100 grade 1 qualified, including the analog front end (AFE) and a highly integrated data framing system for ISO 18092 (NFCIP-1) initiator, ISO 18092 (NFCIP-1) active target, ISO 14443A and B reader (including high bit rates), ISO 15693 reader and FeliCaâ„¢ reader. Implementation of other standard and custom protocols like MIFAREâ„¢ Classic is possible using the AFE and implementing framing in the external microcontroller (Stream and Transparent modes). The ST25R3914/5 are positioned perfectly for the infrastructure side of the NFC system, where users need optimal RF performance and flexibility combined with low power. Thanks to automatic antenna tuning (AAT) technology, the devices are optimized for applications with directly driven antennas. The ST25R3914/5 are alone in the domain of HF reader ICs as they contain two differential low impedance (1 Ohm) antenna drivers. The ST25R3914/5 include several features that make them very suited for low power applications. They contain a low power capacitive sensor that can be used to detect the presence of a card without switching on the reader field. The presence of a card can also be detected by performing a measurement of amplitude or phase of signal on antenna LC tank, and comparing it to the stored reference. They also contain a low power RC oscillator and wake-up timer that can be used to wake up the system after a defined time period, and to check for the presence of a tag using one or more low power detection techniques (capacitive, phase or amplitude). The ST25R3914/5 are designed to operate from a wide (2.4 to 5.5 V) power supply range; peripheral interface IO pins support power supply range from 1.65 to 5.5 V.

Where to Buy

Prices starting from US$3.28

Distributor Stock
Logo for Farnell
Farnell
from US$4.20
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.41
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$3.28
-
Buy Now
Logo for Avnet America
Avnet America
from US$3.54
-
Buy Now
Logo for element14
element14
from US$4.38
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

AEC-Q100 qualified
ISO 18092 (NFCIP-1) Active P2P
ISO14443A, ISO14443B, ISO15693 and FeliCaâ„¢
Support HBR up to 848 kbit/s PICC to PCD and PCD to PICC framing
Capacitive sensing - Wake-up
Automatic antenna tuning system providing tuning of antenna LC tank (ST25R3914 only)
Automatic modulation index adjustment
AM and PM demodulator channels with automatic selection
Up to 1 W in case of differential output
User selectable and automatic gain control
Transparent and Stream modes to implement MIFAREâ„¢ Classic compliant or other custom protocols
Possibility of driving two antennas in single ended mode
Oscillator input capable of operating with 13.56 or 27.12 MHz crystal with fast start-up
6 Mbit/s SPI with 96 bytes FIFO
Wide supply voltage range from 2.4 to 5.5 V
Wide temperature range: -40 °C to 125 °C
ST25R3914: VFQFPN32, 5 mm x 5 mm package with wettable flanks
ST25R3915: QFN32, 5 mm x 5 mm package

Resources







Alternative Descriptions

St25 Readers |Stmicroelectronics ST25R3915-AQFT | Newark Electronics
ST25R3915 Series 5.5 V Read Surface Mount RFID - QFN-32 | Future Electronics
NFC Reader 13.56/27.12MHz QFN EP T/R | Avnet America
RFID READER, 13.56MHZ, AEC-Q100, QFN-32 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ST25R3915-AQFT?

Additional datasheets, footprints and schematics for ST25R3915-AQFT are listed on our Part Details page. You can also find images and similar parts to ST25R3915-AQFT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ST25R3915-AQFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST25R3915-AQFT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ST25R3915-AQFT fall under?

The ST25R3915-AQFT is listed under NFC > ST25 NFC / RFID Tags & Readers > ST25 NFC / RFID Readers > ST25 NFC Readers.

Can I view similar or alternative parts?

You can view similar parts to ST25R3915-AQFT when available in the ST25 NFC Readers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ST25R3915-AQFT you can contact the distributor directly for product support, shipping queries etc.

Is the ST25R3915-AQFT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ST25R3915-AQFT have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for ST25R3915-AQFT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ST25R3915-AQFT often in real-time on the comparison pages.

What if I can't find stock of ST25R3915-AQFT?

You can fill out our help required form which you can use to request a quote for ST25R3915-AQFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay