Status: | Unknown |
---|---|
Series: | ST25R3914 Series |
RoHS: | Unknown |
Frequency Min | - |
---|---|
Frequency Max | 13.56MHz |
RFID IC Type | Reader |
Programmable Memory | - |
Output Power | 1W |
RF IC Case Style | QFN |
No. of Pins | 32Pins |
Supply Voltage Min | 2.4V |
Supply Voltage Max | 5.5V |
Current Consumption | - |
Product Range | ST25R3914 Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (12-Jan-2017) |
RFID READER, 13.56MHZ, AEC-Q100, QFN-32 | Farnell |
Board & Ref Design |Stmicroelectronics ST25R3914-AQFT | Newark Electronics |
MEMORY | Avnet America |
Where can I find additional details, specifications and documents for a ST25R3914-AQFT?
Additional datasheets, footprints and schematics for ST25R3914-AQFT are listed on our Part Details page. You can also find images and similar parts to ST25R3914-AQFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST25R3914-AQFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST25R3914-AQFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST25R3914-AQFT fall under?
The ST25R3914-AQFT is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to ST25R3914-AQFT when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST25R3914-AQFT you can contact the distributor directly for product support, shipping queries etc.
Is the ST25R3914-AQFT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST25R3914-AQFT have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for ST25R3914-AQFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST25R3914-AQFT often in real-time on the comparison pages.
What if I can't find stock of ST25R3914-AQFT?
You can fill out our help required form which you can use to request a quote for ST25R3914-AQFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.