Status: | Active |
---|---|
Series: | ST232B |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.15
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
9,656
in stock
|
Buy Now | |
element14
from US$0.60
|
9,656
in stock
|
Buy Now | |
Farnell
from US$0.63
|
9,656
in stock
|
Buy Now | |
Future Electronics
from US$0.75
|
2,500
in stock
|
Buy Now | |
Avnet Silica
-
|
7,500
in stock
|
Buy Now | |
Avnet America
from US$0.66
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Operating temperature range:-40° to 85°C 0° to 70°C |
Data rate (typ): 220Kbps |
Supply voltage range: 4.5 to 5.5V |
Transmitter output voltage swing (typ): ±7.8V |
Supply current no load (typ): 5mA |
Receiver input voltage range: ±30V |
Compatible with MAX232 and MAX202 |
Controlled output slew rate |
Receiver, Rs422/23, 220Kbps, Tssop-16 | Newark Electronics |
RS232 TRANSCEIVER, 220KBPS, TSSOP-16 | element14 |
ST232B Series 5.5 V 220 Kbps Powered Multi-Ch. RS-232 Driver & Receiver-TSSOP-16 | Future Electronics |
Dual Transmitter/Receiver RS-232 16-Pin TSSOP T/R | Avnet Silica |
RS-232 Drivers/Receivers 2TR 2T 2R 5V | RS |
Where can I find additional details, specifications and documents for a ST232BTR?
Additional datasheets, footprints and schematics for ST232BTR are listed on our Part Details page. You can also find images and similar parts to ST232BTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST232BTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST232BTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST232BTR fall under?
The ST232BTR is listed under Interfaces and Transceivers > RS-232.
Can I view similar or alternative parts?
You can view similar parts to ST232BTR when available in the RS-232 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST232BTR you can contact the distributor directly for product support, shipping queries etc.
Is the ST232BTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ST232BTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet Silica have stock available or on a lead time for ST232BTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST232BTR often in real-time on the comparison pages.
What if I can't find stock of ST232BTR?
You can fill out our help required form which you can use to request a quote for ST232BTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.