Status: | Active |
---|---|
Series: | ST232AB |
RoHS: | Compliant |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.50
|
No stock
|
Buy Now | |
Future Electronics
from US$1.07
|
12,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.05
|
1,973
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.60
|
1,820
in stock
|
Buy Now | |
element14
from US$1.07
|
1,272
in stock
|
Buy Now | |
Farnell
from US$1.02
|
1,272
in stock
|
Buy Now | |
Avnet America
from US$1.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Data rate (typ.): 400 kbps/s |
Receiver input voltage range: ± 30V |
Supply voltage range: 4.5 to 5.5V |
Transmitter output voltage swing (typ): ± 9V |
Supply current no load (typ): 1.5mA |
Receiver propagation delay (typ.): 0.1µs |
Operating temperature range: -40 to 85 °C0 to 70°C |
Transition slew rate (typ.): 12V/µs |
Product Specifications |
---|
DS1810 Very high speed, ultra low power consumption 5 V powered RS-232 drivers and receivers |
ST232AB Series 5 V 400 kbps Low Power RS-232 Driver and Receiver -SOIC-16 | Future Electronics |
Transceiver, Rs232, Soic-16 | Newark Electronics |
IC: interface | Transfer Multisort Elektronik |
RS232 TRANSCEIVER, 400KBPS, SOIC-16 | element14 |
RS-232 Driver/Receiver 400kbps 5V SOIC16 | RS |
Dual Transmitter/Receiver RS-232 16-Pin SO T/R | Avnet America |
Where can I find additional details, specifications and documents for a ST232ABDR?
Additional datasheets, footprints and schematics for ST232ABDR are listed on our Part Details page. You can also find images and similar parts to ST232ABDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST232ABDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST232ABDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST232ABDR fall under?
The ST232ABDR is listed under Interfaces and Transceivers > RS-232.
Can I view similar or alternative parts?
You can view similar parts to ST232ABDR when available in the RS-232 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST232ABDR you can contact the distributor directly for product support, shipping queries etc.
Is the ST232ABDR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ST232ABDR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for ST232ABDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST232ABDR often in real-time on the comparison pages.
What if I can't find stock of ST232ABDR?
You can fill out our help required form which you can use to request a quote for ST232ABDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.