Status: | Unknown |
---|---|
Series: | ST |
RoHS: | Not Compliant |
Very high capacitance |
10 µF to 2200 µF |
25 VDC to 125 VDC |
General Information |
---|
Parameter Comparison Guide |
Product Literature |
---|
Product Sheet |
Selector Guide |
Technical Notes |
---|
Technical Note |
White Papers |
---|
White Paper |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Contains Pb (e0) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Cap Tant Wet 220uF 100V 10% (10.31 X 28.6mm) Axial 1.2 Ohm 125C Bulk | Future Electronics |
Tantalum Capacitor, 220 uF, 100 V, ± 10%, -55 °C, 125 °C, Axial Leaded | Avnet America |
CAP, 220µF, 100V, 10% | Farnell |
Tantalum Capacitor, 220 uF, 100 V, � 10%, -55 �C, 125 �C, Axial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a ST220-100T4KI?
Additional datasheets, footprints and schematics for ST220-100T4KI are listed on our Part Details page. You can also find images and similar parts to ST220-100T4KI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST220-100T4KI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST220-100T4KI price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST220-100T4KI you can contact the distributor directly for product support, shipping queries etc.
Is the ST220-100T4KI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST220-100T4KI have stock available?
Authorised distributors including Future Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for ST220-100T4KI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST220-100T4KI often in real-time on the comparison pages.
What if I can't find stock of ST220-100T4KI?
You can fill out our help required form which you can use to request a quote for ST220-100T4KI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.