ST202CDR RS-232 by STMicroelectronics

5V POWERED MULTI-CHANNEL RS-232 DRIVERS AND RECEIVERS, [0oC, 70oC] TEMPERATURE RANGE

Status: Active
Series: ST202C
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The ST202B, ST202C is a two-driver, two-receiver device following EIA/TIA-232 and V.28 communication standards. It is particularly suitable for applications where ± 12 V is not available. The ST202B, ST202C uses a single 5 V power supply and only four external capacitors (0.1 µF). Typical applications are in: portable computers, low power modems, interface translation, and battery-powered RS-232 networks.

Prices starting from US$0.30


Distributor Starting From Stock
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$0.45
5,874
Buy Now
Logo for Avnet Silica Avnet Silica -
25,000
Buy Now
Logo for Future Electronics Future Electronics US$0.64
-
Buy Now
Logo for Avnet America Avnet America US$0.72
-
Buy Now
Logo for Newark Electronics Newark Electronics -
-
Buy Now
View Full Pricing & Stock Comparison

Features

Supply voltage range: 4.5 to 5.5 V
Supply current no load (typ.): 1.5 mA
Transmitter output voltage swing (typ): ± 9 V
Transition slew rate (typ.): 12 V/µs
Receiver propagation delay (typ.): 0.1 ms
Compatible with MAX202
Receiver input voltage range: ± 30 V
Data rate (typ.): 400 kbps/s
Operating temperature range: -40 to 85 °C, 0 to 70 °C

Alternative Descriptions

IC: interface | Transfer Multisort Elektronik
Dual Transmitter/Receiver RS-232 16-Pin SOP T/R | Avnet Silica
ST202C Series 400 kbps 5 V 2 Driver / 2 Receiver RS-232 Device - SOIC-16 | Future Electronics
IC, RS232, MULTI-CH, 5V, 16-SO | Farnell
Logic_Interfaces_Supervisors |Stmicroelectronics ST202CDR | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ST202CDR?

Additional datasheets, footprints and schematics for ST202CDR are listed on our Part Details page. You can also find images and similar parts to ST202CDR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ST202CDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST202CDR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ST202CDR fall under?

The ST202CDR is listed under Interfaces and Transceivers > RS-232.

Can I view similar or alternative parts?

You can view similar parts to ST202CDR when available in the RS-232 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ST202CDR you can contact the distributor directly for product support, shipping queries etc.

Is the ST202CDR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for ST202CDR have stock available?

Authorised distributors including Transfer Multisort Elektronik, Avnet Silica, Future Electronics, Avnet America and Farnell have stock available or on a lead time for ST202CDR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ST202CDR often in real-time on the comparison pages.

What if I can't find stock of ST202CDR?

You can fill out our help required form which you can use to request a quote for ST202CDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay