Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.46
|
18,760
in stock
|
Buy Now | |
Future Electronics
from US$1.00
|
67,500
in stock
|
Buy Now | |
Distrelec
from US$2.17
|
4,500
in stock
|
Buy Now | |
Chip One Stop
from US$1.31
|
1
in stock
|
Buy Now | |
Avnet Silica
-
|
27,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.50
|
-
|
Buy Now | |
Avnet America
from US$1.10
|
-
|
Buy Now | |
element14
from US$1.07
|
-
|
Buy Now | |
Farnell
from US$1.01
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 18V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | DFN |
No. of Pins | 8Pins |
Output Current | 3A |
Output Voltage Min | 800mV |
Output Voltage Max | 15.3V |
Switching Frequency | 1.2MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Primary Input Voltage | 18V |
ST1S10 Series 18 V 1.1 MHz Surface Mount Buck Switching Regulator - DFN-8 | Future Electronics |
3A 900kHz Synch Step-Down Regulator DFN8 | RS |
ST LDO Voltage Regulator, 800 ... 5V, 3A, DFN8 | Distrelec |
Conv DC-DC Single Step Down 2.5V to 18V 8-Pin DFN EP T/R | Avnet Silica |
Dc-Dc Converters |Stmicroelectronics ST1S10PUR | Newark Electronics |
BUCK, 2.5-18V, 900KHZ, 3A, 0.8V, 8DFN | element14 |
Where can I find additional details, specifications and documents for a ST1S10PUR?
Additional datasheets, footprints and schematics for ST1S10PUR are listed on our Part Details page. You can also find images and similar parts to ST1S10PUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST1S10PUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST1S10PUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST1S10PUR fall under?
The ST1S10PUR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to ST1S10PUR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST1S10PUR you can contact the distributor directly for product support, shipping queries etc.
Is the ST1S10PUR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST1S10PUR have stock available?
Authorised distributors including Future Electronics, RS, Distrelec, Chip One Stop and Avnet Silica have stock available or on a lead time for ST1S10PUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST1S10PUR often in real-time on the comparison pages.
What if I can't find stock of ST1S10PUR?
You can fill out our help required form which you can use to request a quote for ST1S10PUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.