Status: | Active |
---|---|
Series: | ST1S06 |
RoHS: | Compliant |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.66
|
31,700
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
219,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.68
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.61
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.77
|
506
in stock
|
Buy Now | |
Avnet Silica
-
|
36,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
-
|
Buy Now | |
element14
from US$0.64
|
-
|
Buy Now | |
Farnell
from US$0.63
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Uses tiny capacitors and inductors |
RDS(ON) typ150mΩ |
Available in DFN6 3x3 exposed pad |
Operative junction temp. -30°C to 125°C |
1.5A Output current capability |
Typical efficiency:> 90% |
Step-down current mode PWM (1.5MHz) DC-DC converter |
Synchronous rectification |
2% DC output voltage tolerance |
Internal soft start |
Not switching quiescent current: max 1.5mA over temperature range |
Inhibit function |
Product Specifications |
---|
DS4693 Synchronous rectification with inhibit, 1.5 A, 1.5 MHz fixed or adjustable, step-down switching regulator |
Application Notes |
---|
AN2371 ST1S06 high frequency synchronous buck converter |
Technical Notes & Articles |
---|
TN1224 Mounting instructions for SMD (surface mounting device) packages |
Application Notes for related Tools & Software |
---|
AN2371 ST1S06 high frequency synchronous buck converter |
Brochures |
---|
Electric vehicle (EV) ecosystem |
ST1S06 Series Synchronous Rectification Step Down Switching Regulator - DFN-6D | Future Electronics |
1.5A 1.5MHz Adj Regulator w/Inhibit DFN6 | RS |
Conv DC-DC Single Step Down 2.7V to 6V 6-Pin DFN T/R | Avnet America |
IC: driver | Transfer Multisort Elektronik |
Buck Regulators Rohs Compliant: Yes |Stmicroelectronics ST1S06PUR | Newark Electronics |
DC/DC CONV, BUCK, 1.5MHZ, DFN-6 | element14 |
DC/DC CONV, BUCK, 1.5MHZ, 150DEG C | Farnell |
Where can I find additional details, specifications and documents for a ST1S06PUR?
Additional datasheets, footprints and schematics for ST1S06PUR are listed on our Part Details page. You can also find images and similar parts to ST1S06PUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST1S06PUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST1S06PUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST1S06PUR fall under?
The ST1S06PUR is listed under Power Management > DC-DC Switching Converters > Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to ST1S06PUR when available in the Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST1S06PUR you can contact the distributor directly for product support, shipping queries etc.
Is the ST1S06PUR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ST1S06PUR have stock available?
Authorised distributors including Future Electronics, RS, Chip One Stop, Avnet America and Transfer Multisort Elektronik have stock available or on a lead time for ST1S06PUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST1S06PUR often in real-time on the comparison pages.
What if I can't find stock of ST1S06PUR?
You can fill out our help required form which you can use to request a quote for ST1S06PUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.