Status: | Active |
---|---|
Series: | ST13007D |
RoHS: | Compliant |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.72
|
6,964
in stock
|
Buy Now | |
element14
from US$0.84
|
6,964
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
143
in stock
|
Buy Now | |
EBV Elektronik
-
|
650
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
-
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
FULLY CHARACTERIZED AT 125 °C |
VERY HIGH SWITCHING SPEED |
IMPROVED SPECIFICATION: LOWER LEAKAGE CURRENT TIGHTER GAIN RANGE DC CURRENT GAIN PRESELECTIONTIGHTER STORAGE TIME RANGE |
INTEGRATED FREE-WHEELING DIODE |
HIGH VOLTAGE CAPABILITY |
MINIMUM LOT-TO-LOT SPREAD FOR RELIABLE OPERATION |
LARGE RBSOA |
LOW SPREAD OF DYNAMIC PARAMETERS |
TRANSISTOR, NPN, 400V, 8A, TO-220AB | element14 |
Transistor, Npn, 400V, 8A, To-220Ab | Newark Electronics |
Trans GP BJT NPN 400V 8A 3-Pin(3+Tab) TO-220 Tube | EBV Elektronik |
ST13007D Series NPN 400V 8 A High Voltage Fast-Switching Power Transistor-TO-220 | Future Electronics |
Where can I find additional details, specifications and documents for a ST13007D?
Additional datasheets, footprints and schematics for ST13007D are listed on our Part Details page. You can also find images and similar parts to ST13007D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST13007D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST13007D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST13007D fall under?
The ST13007D is listed under Power Transistors > Power Bipolar > 500V to 1000V Transistors.
Can I view similar or alternative parts?
You can view similar parts to ST13007D when available in the 500V to 1000V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST13007D you can contact the distributor directly for product support, shipping queries etc.
Is the ST13007D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ST13007D have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, EBV Elektronik and Future Electronics have stock available or on a lead time for ST13007D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST13007D often in real-time on the comparison pages.
What if I can't find stock of ST13007D?
You can fill out our help required form which you can use to request a quote for ST13007D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.