Status: | Unknown |
---|---|
Series: | ST |
RoHS: | Not Compliant |
Very high capacitance |
10 µF to 2200 µF |
25 VDC to 125 VDC |
General Information |
---|
Parameter Comparison Guide |
Product Literature |
---|
Product Sheet |
Selector Guide |
Technical Notes |
---|
Technical Note |
White Papers |
---|
White Paper |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Contains Pb (e0) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Capacitor Wet Tantalum, 10Uf, 125V, 10%, Axial | Newark Electronics |
Tantalum Capacitor, 10 uF, 125 V, ± 10%, -55 °C, 125 °C, Axial Leaded | Avnet America |
CAP, 10µF, 125V, 10% | element14 |
Where can I find additional details, specifications and documents for a ST10-125T1KI?
Additional datasheets, footprints and schematics for ST10-125T1KI are listed on our Part Details page. You can also find images and similar parts to ST10-125T1KI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST10-125T1KI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST10-125T1KI price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST10-125T1KI you can contact the distributor directly for product support, shipping queries etc.
Is the ST10-125T1KI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST10-125T1KI have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Asia have stock available or on a lead time for ST10-125T1KI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST10-125T1KI often in real-time on the comparison pages.
What if I can't find stock of ST10-125T1KI?
You can fill out our help required form which you can use to request a quote for ST10-125T1KI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.