Status: | Active |
---|---|
Series: | SST26VF064B |
RoHS: | Compliant |
Prices starting from US$2.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.14
|
2,095
in stock
|
Buy Now | |
element14
from US$3.69
|
10,758
in stock
|
Buy Now | |
Farnell
from US$3.13
|
10,758
in stock
|
Buy Now | |
Future Electronics
from US$2.83
|
2,100
in stock
|
Buy Now | |
Newark Electronics
from US$3.39
|
1,990
in stock
|
Buy Now | |
Avnet Silica
-
|
2,100
in stock
|
Buy Now | |
Microchip Technology
from US$2.78
|
-
|
Buy Now | |
RS Americas
from US$3.02
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Serial Interface Architecture- Nibble-wide multiplexed I/O’s with SPI-like serial command structure: Mode 0 and Mode 3 |
x1/x2/x4 Serial Peripheral Interface (SPI) Protocol and SQI protocol |
Burst Modes- Continuous linear burst, 8/16/32/64 Byte linear burst with wrap-around |
Page-Program- 256 Bytes per page in x1 or x4 mode |
Flexible Erase Capability- Uniform 4 KByte sectors, Four 8 KByte top and bottom parameter overlay blocks, One 32 KByte top and bottom overlay block, Uniform 64 KByte overlay blocks |
Software Write Protection- Individual Block-Locking: 64 KByte blocks, two 32 KByte blocks, and eight 8 KByte parameter blocks |
Low Power Consumption: Active Read current: 15 mA (typical @ 104 MHz), Standby Current: 15 µA (typical) |
Serial Flash Discoverable Parameters (SFDP) |
Industrial -40ºC to +85ºC and Extended -40ºC to +105ºC |
Packages Available: 8-contact WDFN (6mm x 5mm), 8-lead SOIC (208 mil), 16-lead SOIC (300 mil), 24-ball TBGA (6mm x 8mm) |
All devices are RoHS compliant |
Automotive Grade 2 and 3 available |
Density (Organization) | 64 Mbit |
---|---|
Operating Voltage Min. (V) | 2.3 |
Oper Voltage Max (V) | 3.6 |
Max. Clock Freq. | 104 MHz |
Page Size (bytes) | 256 |
Write Protected | False |
Write Protect Scheme | Software Configurable |
Endurance | 100,000 |
Data Retention (Years) | 100 |
Bus Modes | SPI,SDI,SQI |
Battery Backup | False |
Board Design Files |
---|
IBIS Model - SST26VF064B Device |
Verilog Model - SST26VF064B Device |
Code Examples |
---|
SuperFlash Chip Erase Timing Demo for Arduino |
Miscellaneous |
---|
IBIS Model - SST26VF064B Device |
Supporting Collateral |
---|
SST25VF064C to SST26VF064B/064BA Migration |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1244 |
Shipping Weight (kg) | 0.379048 |
Lead Count | 8 |
Package Type | SOIJ |
Package Width or Size | .208in |
Soldering Composition | Matte Tin |
SERIAL FLASH, 64MBIT, 104MHZ, SOIJ-8 | element14 |
SST26VF064B Series 64 Mb (8M x 8) 3.6V Serial Quad I/O (SQI) Flash Memory-SOIJ-8 | Future Electronics |
64Mb 2.3V TO 3.6V SQI Flash Memory | RS |
Serial Flash, 64Mbit, 104Mhz, Soij-8 | Newark Electronics |
Flash Serial 3V 64Mbit 64M x 1Bit 8-Pin SOIJ T/R | Avnet Silica |
Flash Memory, 64Mb 2.7-3.6V SQI Flash Memory, | Microchip Technology Inc. SST26VF064BT-104I/SM | RS Americas |
Where can I find additional details, specifications and documents for a SST26VF064BT-104I/SM?
Additional datasheets, footprints and schematics for SST26VF064BT-104I/SM are listed on our Part Details page. You can also find images and similar parts to SST26VF064BT-104I/SM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SST26VF064BT-104I/SM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SST26VF064BT-104I/SM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SST26VF064BT-104I/SM fall under?
The SST26VF064BT-104I/SM is listed under Semiconductors - ICs > Memory > FLASH.
Can I view similar or alternative parts?
You can view similar parts to SST26VF064BT-104I/SM when available in the FLASH range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SST26VF064BT-104I/SM you can contact the distributor directly for product support, shipping queries etc.
Is the SST26VF064BT-104I/SM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SST26VF064BT-104I/SM have stock available?
Authorised distributors including element14, Farnell, Future Electronics, RS and Newark Electronics have stock available or on a lead time for SST26VF064BT-104I/SM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SST26VF064BT-104I/SM often in real-time on the comparison pages.
What if I can't find stock of SST26VF064BT-104I/SM?
You can fill out our help required form which you can use to request a quote for SST26VF064BT-104I/SM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.