SST25VF040B-50-4I-SAF More Semiconductors - ICs by Microchip Technology

4Mb 2.7-3.6V SPI Serial Flash

Status: Active
Series: SST25VF040B
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The 25 series Serial Flash family features a four-wire, SPIcompatible interface that allows for a low pin-count package which occupies less board space and ultimately lowers total system costs. The SST25VF040B devices are enhanced with improved operating frequency for lower power consumption. SST25VF040B SPI serial flash memories are manufactured with SST proprietary, high-performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches.

Where to Buy

Prices starting from US$0.91

Distributor Stock
Logo for RS
RS
from US$1.03
900
in stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$0.91
9,400
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.91
1,074
in stock
Buy Now
Logo for element14
element14
from US$1.09
871
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.03
871
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.96
800
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$1.23
800
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.02
400
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
600
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.96
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

SPI Compatible: Mode 0 and Mode 3
Supports 50 MHz SPI clock (80MHz no longer available see EOL NOTIFICATION)
Active Read Current: 10 mA (typical)
Program & Erase Current: 30mA (max)
Standby Current: 5 µA (typical)
Uniform 4 KByte sectors
Uniform 32 KByte and 64 KByte overlay blocks
Chip-Erase Time: 35 ms (typical)
Sector-/Block-Erase Time: 18 ms (typical)
Byte-Program Time: 7 µs (typical)
Decrease total chip programming time overByte-Program operations
8-lead SOIJ (200 mils)
8-lead SOIC (150 mils)
8-contact WSON (6mm x 5mm)
Chip Scale Package
All devices are RoHS compliant

Specifications

Density (Organization) 4 Mbit
Operating Voltage Min. (V) 2.7
Oper Voltage Max (V) 3.6
Max. Clock Freq. 50 MHz
Page Size (bytes) 0
Write Protected False
Write Protect Scheme Quarter, Half, Whole Array
Endurance 100,000
Data Retention (Years) 100
Bus Modes SPI
Battery Backup False
Pins | Packaging 8 | SOIC
Temp Range -40C to +85C
Packing Media Tube (100)

Environmental Information

JEDEC Indicator e3
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.078
Shipping Weight (kg) 0.25
Lead Count 8
Package Type SOIC
Package Width or Size .150In(3.90mm)
Soldering Composition Matte Tin

Alternative Descriptions

2.7V to 3.6V 4Mbit SPI Serial Flash | Microchip Technology
SST25VF040B Series 4 Mb (512K x 8) 3.6 V Surface Mount SPI Serial Flash - SOIC-8 | Future Electronics
4Mbit 512Kx8 SPI Serial Flash 3.3V SOIC8 | RS
SERIAL FLASH, 4MBIT, 50MHZ, SOIC-8 | element14
Microchip Flash Memory, 4MB, SPI, SOIC-8 | Distrelec
2.7V To 3.6V 4Mbit Spi Serial Flash 8 Soic 3.90Mm(.150In) Tube Rohs Compliant: Yes |Microchip SST25VF040B-50-4I-SAF | Newark Electronics
Flash Serial-SPI 3.3V 4M-Bit 4Kbyte x 128 8-Pin SOIC Tube | EBV Elektronik
2.7V to 3.6V 4Mbit SPI Serial Flash8 SOIC 3.90mm(.150in) TUBE | Microchip Technology Inc. SST25VF040B-50-4I-SAF | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SST25VF040B-50-4I-SAF?

Additional datasheets, footprints and schematics for SST25VF040B-50-4I-SAF are listed on our Part Details page. You can also find images and similar parts to SST25VF040B-50-4I-SAF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SST25VF040B-50-4I-SAF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SST25VF040B-50-4I-SAF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SST25VF040B-50-4I-SAF fall under?

The SST25VF040B-50-4I-SAF is listed under Semiconductors - ICs > More Semiconductors - ICs.

Can I view similar or alternative parts?

You can view similar parts to SST25VF040B-50-4I-SAF when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SST25VF040B-50-4I-SAF you can contact the distributor directly for product support, shipping queries etc.

Is the SST25VF040B-50-4I-SAF RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for SST25VF040B-50-4I-SAF have stock available?

Authorised distributors including Microchip Technology, Future Electronics, RS, element14 and Farnell have stock available or on a lead time for SST25VF040B-50-4I-SAF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SST25VF040B-50-4I-SAF often in real-time on the comparison pages.

What if I can't find stock of SST25VF040B-50-4I-SAF?

You can fill out our help required form which you can use to request a quote for SST25VF040B-50-4I-SAF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay