Status: | Active |
---|---|
Series: | SST25VF040B |
RoHS: | Compliant |
Prices starting from US$0.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.91
|
No stock
|
Buy Now | |
Microchip Technology
from US$1.22
|
13,230
in stock
|
Buy Now | |
Newark Electronics
from US$1.39
|
-
|
Buy Now | |
Future Electronics
from US$1.12
|
-
|
Buy Now | |
RS Americas
from US$1.84
|
-
|
Buy Now | |
element14
from US$1.59
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
SPI Compatible: Mode 0 and Mode 3 |
Supports 50 MHz SPI clock (80MHz no longer available see EOL NOTIFICATION) |
Active Read Current: 10 mA (typical) |
Program & Erase Current: 30mA (max) |
Standby Current: 5 µA (typical) |
Uniform 4 KByte sectors |
Uniform 32 KByte and 64 KByte overlay blocks |
Chip-Erase Time: 35 ms (typical) |
Sector-/Block-Erase Time: 18 ms (typical) |
Byte-Program Time: 7 µs (typical) |
Decrease total chip programming time overByte-Program operations |
8-lead SOIJ (200 mils) |
8-lead SOIC (150 mils) |
8-contact WSON (6mm x 5mm) |
Chip Scale Package |
All devices are RoHS compliant |
Density (Organization) | 4 Mbit |
---|---|
Operating Voltage Min. (V) | 2.7 |
Oper Voltage Max (V) | 3.6 |
Max. Clock Freq. | 50 MHz |
Page Size (bytes) | 0 |
Write Protected | False |
Write Protect Scheme | Quarter, Half, Whole Array |
Endurance | 100,000 |
Data Retention (Years) | 100 |
Bus Modes | SPI |
Battery Backup | False |
Pins | Packaging | 8 | TDFN-S |
Temp Range | -40C to +85C |
Packing Media | Tube (98) |
Data Sheets |
---|
SST25VF040B 4-Mbit SPI Serial Flash Data Sheet |
Board Design Files |
---|
IBIS Model 8 contact WSON |
IBIS Model 8 lead SOIC |
SST25VF040B_WSON_IBIS |
Code Examples |
---|
SuperFlash Chip Erase Timing Demo for Arduino |
Miscellaneous |
---|
MOD NC VCS |
Practical Considerations When Using Programmers and Superflash Memory |
SST25VF040B_Verilog_MOD |
SST25VF040B_Verilog_NC |
SST25VF040B_Verilog_VCS |
SST25VF040b_Driver |
Supporting Collateral |
---|
SST25VF040B to SST25PF040C Migration |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0758 |
Shipping Weight (kg) | 0.163265 |
Lead Count | 8 |
Package Type | TDFN-S |
Package Width or Size | 6x5x0.8mm |
Soldering Composition | NiPdAu |
2.7V to 3.6V 4Mbit SPI Serial Flash | Microchip Technology |
2.7V To 3.6V 4Mbit Spi Serial Flash 8 Tdfn-S 6X5X0.8Mm Tube Rohs Compliant: Yes |Microchip SST25VF040B-50-4I-QAF | Newark Electronics |
SST25VF Series 4 Mbit 512 K x 8 3.6 V Surface Mount SPI Serial Flash - WSON-8 | Future Electronics |
2.7V to 3.6V 4Mbit SPI Serial Flash8 TDFN-S 6x5x0.8mm TUBE | Microchip Technology Inc. SST25VF040B-50-4I-QAF | RS Americas |
4M FLASH MEMORY, SPI EEPROM, WSON-8 | element14 |
Flash Serial-SPI 3.3V 4Mbit 512K x 8bit 8ns 8-Pin WSON EP Tube | EBV Elektronik |
Where can I find additional details, specifications and documents for a SST25VF040B-50-4I-QAF?
Additional datasheets, footprints and schematics for SST25VF040B-50-4I-QAF are listed on our Part Details page. You can also find images and similar parts to SST25VF040B-50-4I-QAF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SST25VF040B-50-4I-QAF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SST25VF040B-50-4I-QAF price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SST25VF040B-50-4I-QAF you can contact the distributor directly for product support, shipping queries etc.
Is the SST25VF040B-50-4I-QAF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SST25VF040B-50-4I-QAF have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for SST25VF040B-50-4I-QAF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SST25VF040B-50-4I-QAF often in real-time on the comparison pages.
What if I can't find stock of SST25VF040B-50-4I-QAF?
You can fill out our help required form which you can use to request a quote for SST25VF040B-50-4I-QAF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.