Status: | Active |
---|---|
Series: | SST25VF040B |
RoHS: | Compliant |
SPI Compatible: Mode 0 and Mode 3 |
Supports 50 MHz SPI clock (80MHz no longer available see EOL NOTIFICATION) |
Active Read Current: 10 mA (typical) |
Program & Erase Current: 30mA (max) |
Standby Current: 5 µA (typical) |
Uniform 4 KByte sectors |
Uniform 32 KByte and 64 KByte overlay blocks |
Chip-Erase Time: 35 ms (typical) |
Sector-/Block-Erase Time: 18 ms (typical) |
Byte-Program Time: 7 µs (typical) |
Decrease total chip programming time overByte-Program operations |
8-lead SOIJ (200 mils) |
8-lead SOIC (150 mils) |
8-contact WSON (6mm x 5mm) |
Chip Scale Package |
All devices are RoHS compliant |
Density (Organization) | 4 Mbit |
---|---|
Operating Voltage Min. (V) | 2.7 |
Oper Voltage Max (V) | 3.6 |
Max. Clock Freq. | 50 MHz |
Page Size (bytes) | 0 |
Write Protected | False |
Write Protect Scheme | Quarter, Half, Whole Array |
Endurance | 100,000 |
Data Retention (Years) | 100 |
Bus Modes | SPI |
Battery Backup | False |
Pins | Packaging | 8 | SOIC |
Temp Range | 0C to +70C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
SST25VF040B 4-Mbit SPI Serial Flash Data Sheet |
Board Design Files |
---|
IBIS Model 8 contact WSON |
IBIS Model 8 lead SOIC |
SST25VF040B_WSON_IBIS |
Code Examples |
---|
SuperFlash Chip Erase Timing Demo for Arduino |
Miscellaneous |
---|
MOD NC VCS |
Practical Considerations When Using Programmers and Superflash Memory |
SST25VF040B_Verilog_MOD |
SST25VF040B_Verilog_NC |
SST25VF040B_Verilog_VCS |
SST25VF040b_Driver |
Supporting Collateral |
---|
SST25VF040B to SST25PF040C Migration |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.230303 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
2.7V to 3.6V 4Mbit SPI Serial Flash | Microchip Technology |
2.7V To 3.6V 4Mbit Spi Serial Flash 8 Soic 3.90Mm(.150In) T/R Rohs Compliant: Yes |Microchip SST25VF040B-50-4C-SAF-T | Newark Electronics |
Flash Memory, 2.7V to 3.6V 4Mbit SPI Serial Flash | Microchip Technology Inc. SST25VF040B-50-4C-SAF-T | RS Americas |
FLASH MEMORY, 4MBIT, 0 TO 70DEG C | Farnell |
Flash Serial-SPI 3.3V 4Mbit 4M x 1bit 8-Pin SOIC T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a SST25VF040B-50-4C-SAF-T?
Additional datasheets, footprints and schematics for SST25VF040B-50-4C-SAF-T are listed on our Part Details page. You can also find images and similar parts to SST25VF040B-50-4C-SAF-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SST25VF040B-50-4C-SAF-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SST25VF040B-50-4C-SAF-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SST25VF040B-50-4C-SAF-T you can contact the distributor directly for product support, shipping queries etc.
Is the SST25VF040B-50-4C-SAF-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SST25VF040B-50-4C-SAF-T have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, RS Americas, Farnell and EBV Elektronik have stock available or on a lead time for SST25VF040B-50-4C-SAF-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SST25VF040B-50-4C-SAF-T often in real-time on the comparison pages.
What if I can't find stock of SST25VF040B-50-4C-SAF-T?
You can fill out our help required form which you can use to request a quote for SST25VF040B-50-4C-SAF-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.