Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0179
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0290
|
6,755
in stock
|
Buy Now | |
Newark Electronics
from US$0.0440
|
6,755
in stock
|
Buy Now | |
element14
from US$0.0338
|
6,755
in stock
|
Buy Now | |
Chip One Stop
from US$0.0335
|
6,000
in stock
|
Buy Now | |
CoreStaff
from US$0.0370
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.0179
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
BVCEO>40V(IC=10mA) |
Complements the SST2907A HZG |
Package Code | SOT-23 |
---|---|
Number of terminal | 3 |
Polarity | NPN |
Collector Power dissipation PC[W] | 0.2 |
Collector-Emitter voltage VCEO1[V] | 40 |
Collector current Io(Ic) [A] | 0.6 |
hFE | 35 to |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.4 (t=1.2) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
SST2222AHZG Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Transistor, Aec-Q101, Npn, 40V, Sot-23 | Newark Electronics |
TRANSISTOR, AEC-Q101, NPN, 40V, SOT-23 | element14 |
Transistor GP BJT NPN 40V 600mA 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a SST2222AHZGT116?
Additional datasheets, footprints and schematics for SST2222AHZGT116 are listed on our Part Details page. You can also find images and similar parts to SST2222AHZGT116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SST2222AHZGT116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SST2222AHZGT116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SST2222AHZGT116 fall under?
The SST2222AHZGT116 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Single Bipolar Junction Transistors - BJT.
Can I view similar or alternative parts?
You can view similar parts to SST2222AHZGT116 when available in the Single Bipolar Junction Transistors - BJT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SST2222AHZGT116 you can contact the distributor directly for product support, shipping queries etc.
Is the SST2222AHZGT116 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for SST2222AHZGT116 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and CoreStaff have stock available or on a lead time for SST2222AHZGT116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SST2222AHZGT116 often in real-time on the comparison pages.
What if I can't find stock of SST2222AHZGT116?
You can fill out our help required form which you can use to request a quote for SST2222AHZGT116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.