Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$52.58
Distributor | Stock | ||
---|---|---|---|
Newark
from US$58.95
|
13
in stock
|
Buy Now | |
TE Store
from US$126.79
|
393
in stock
|
Buy Now | |
element14
from US$59.53
|
13
in stock
|
Buy Now | |
Farnell
from US$61.39
|
13
in stock
|
Buy Now | |
Rapid Electronics
from US$58.33
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$60.00
|
4
in stock
|
Buy Now | |
Avnet America
from US$52.58
|
-
|
Buy Now | |
RS Americas
from US$53.85
|
-
|
Buy Now | |
Carlton-Bates
from US$64.33
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 25A |
Operating Voltage Max | 280Vrms |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 24Vrms |
SSRT-240D25 = PANEL MOUNT,25A,240VAC Power Relay Type: Solid State Contact Arrangement: 1 Form A (SPST-NO) Product Mount Type: Chassis Relay Connection Type: Terminals Terminal Configuration: Quick Connect Terminals Solid State 1 Form A (SPST-NO) Chassis Terminals | Solid State Relays & P&b Ssrt | Part Number: SSRT-240D25 | Internal Number: 2-1393030-2 | TE Connectivity | TE Store |
Ssr, Panel Mount, 280Vac, 32Vdc, 25A | Newark Electronics |
SSR, PANEL MOUNT, 280VAC, 32VDC, 25A | element14 |
SSR-Industrial Mt. 25A 3-32VDC CONSTANT | Rapid Electronics |
Relay SSR 14mA 32V DC-IN 25A 280V AC-OUT 4-Pin | Avnet America |
Relay, SSR, Industrial, SPST-NO, Cur-Rtg 25A, Ctrl-V 3-32DC, Vol-Rtg 24-280 AC | TE Connectivity SSRT-240D25 | RS Americas |
Relay, Solid State | Carlton-Bates |
TYCO P&B SOLID STATE RELAY | Relay Specialties |
Where can I find additional details, specifications and documents for a SSRT-240D25?
Additional datasheets, footprints and schematics for SSRT-240D25 are listed on our Part Details page. You can also find images and similar parts to SSRT-240D25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSRT-240D25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSRT-240D25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSRT-240D25 fall under?
The SSRT-240D25 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SSRT-240D25 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSRT-240D25 you can contact the distributor directly for product support, shipping queries etc.
Is the SSRT-240D25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSRT-240D25 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for SSRT-240D25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSRT-240D25 often in real-time on the comparison pages.
What if I can't find stock of SSRT-240D25?
You can fill out our help required form which you can use to request a quote for SSRT-240D25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.