Status: | Unknown |
---|---|
Series: | SSRH7HS-M Series |
RoHS: | Unknown |
Prices starting from US$0.73
Inductance | 4.6mH |
---|---|
Rated Current | 1.3A |
Product Range | SSRH7HS-M Series |
SVHC | No SVHC (15-Jan-2018) |
Inductor: wire | Transfer Multisort Elektronik |
Choke SSRH7HS-M Common Mode 4600 uH | RS |
Common Mode Choke, 4.6Mh, 1.3A, Th | Newark Electronics |
AC Line Filter, CMC 4.6mH,1.3A, 0.18ohm | KEMET SSRH7HS-M13046 | RS Americas |
COMMON MODE CHOKE, 4.6MH, 1.3A, TH | element14 |
Choke, Common Mode, 4.6 mH, 1.3 A | Avnet Abacus |
Where can I find additional details, specifications and documents for a SSRH7HS-M13046?
Additional datasheets, footprints and schematics for SSRH7HS-M13046 are listed on our Part Details page. You can also find images and similar parts to SSRH7HS-M13046 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSRH7HS-M13046 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSRH7HS-M13046 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSRH7HS-M13046 fall under?
The SSRH7HS-M13046 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SSRH7HS-M13046 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSRH7HS-M13046 you can contact the distributor directly for product support, shipping queries etc.
Is the SSRH7HS-M13046 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSRH7HS-M13046 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for SSRH7HS-M13046.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSRH7HS-M13046 often in real-time on the comparison pages.
What if I can't find stock of SSRH7HS-M13046?
You can fill out our help required form which you can use to request a quote for SSRH7HS-M13046 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.