SSRH7H-M08169 Filters by KEMET

COMMON MODE CHOKE 16.9MH 0.8A TH

Status: Unknown
Series: SSRH7H-M Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.57

Distributor Stock
Logo for RS
RS
from US$0.86
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.57
200
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.77
1
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.77
-
Buy Now
Logo for element14
element14
from US$0.80
-
Buy Now
Logo for Farnell
Farnell
from US$0.73
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 16.9mH
Rated Current 800mA
Product Range SSRH7H-M Series
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Common Mode Choke, 16.9Mh, 0.8A, Th | Newark Electronics
Inductor: wire | Transfer Multisort Elektronik
Choke SSRH7H-M Common Mode 0.0169 H | RS
AC Line Filter, CMC 16.9mH,0.8A, 0.56ohm | KEMET SSRH7H-M08169 | RS Americas
COMMON MODE CHOKE, 16.9MH, 0.8A, TH | element14
Choke, Common Mode, 16.9 mH, 800 mA | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SSRH7H-M08169?

Additional datasheets, footprints and schematics for SSRH7H-M08169 are listed on our Part Details page. You can also find images and similar parts to SSRH7H-M08169 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SSRH7H-M08169 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSRH7H-M08169 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SSRH7H-M08169 fall under?

The SSRH7H-M08169 is listed under Passive Components > Filters > Common Mode Chokes / Filters.

Can I view similar or alternative parts?

You can view similar parts to SSRH7H-M08169 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SSRH7H-M08169 you can contact the distributor directly for product support, shipping queries etc.

Is the SSRH7H-M08169 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SSRH7H-M08169 have stock available?

Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, RS, RS Americas and element14 have stock available or on a lead time for SSRH7H-M08169.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SSRH7H-M08169 often in real-time on the comparison pages.

What if I can't find stock of SSRH7H-M08169?

You can fill out our help required form which you can use to request a quote for SSRH7H-M08169 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay