Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$96.84
Distributor | Stock | ||
---|---|---|---|
Newark
from US$123.92
|
85
in stock
|
Buy Now | |
Rapid Electronics
from US$119.30
|
85
in stock
|
Buy Now | |
Chip One Stop
from US$104.00
|
85
in stock
|
Buy Now | |
Avnet America
from US$105.27
|
-
|
Buy Now | |
RS Americas
from US$122.48
|
-
|
Buy Now | |
element14
from US$96.84
|
-
|
Buy Now | |
Farnell
from US$130.50
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Operating Voltage Min | 24Vrms |
---|---|
Operating Voltage Max | 280Vrms |
Control Voltage Min | 4VDC |
Control Voltage Max | 15VDC |
Contact Configuration | SPST-NO |
Load Current | 40A |
Switching Mode | Zero Crossing |
Ssrd-240D40 = Panel Mount,40A,240Vac |Potter&brumfield Te Connectivity SSRD-240D40 | Newark Electronics |
SSR-Industrial Mt. SSRD-240D40 = PANEL Mt. 40A | Rapid Electronics |
Relay SSR 34mA 15V DC-IN 40A 280V AC-OUT 8-Pin Hockey puck | Avnet America |
Relay, 4 to 15 VDC, Solid State, 40 A, SPST-NO, Chassis Mount | TE Connectivity SSRD-240D40 | RS Americas |
SOLID STATE RELAY, 40A, 24VAC - 280VAC | Farnell |
TYCO P&B SOLID STATE RELAY | Relay Specialties |
Where can I find additional details, specifications and documents for a SSRD-240D40?
Additional datasheets, footprints and schematics for SSRD-240D40 are listed on our Part Details page. You can also find images and similar parts to SSRD-240D40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSRD-240D40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSRD-240D40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSRD-240D40 fall under?
The SSRD-240D40 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SSRD-240D40 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSRD-240D40 you can contact the distributor directly for product support, shipping queries etc.
Is the SSRD-240D40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSRD-240D40 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for SSRD-240D40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSRD-240D40 often in real-time on the comparison pages.
What if I can't find stock of SSRD-240D40?
You can fill out our help required form which you can use to request a quote for SSRD-240D40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.