SSRD-240D25R Switches, Relays & Solenoids by TE Connectivity

SOLID STATE RELAY 25A 4-15VDC PANEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$65.16

Distributor Stock
Logo for Farnell
Farnell
from US$114.22
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$67.98
-
Buy Now
Logo for Avnet America
Avnet America
from US$65.16
-
Buy Now
Logo for RS Americas
RS Americas
from US$73.47
-
Buy Now
Logo for element14
element14
from US$67.18
-
Buy Now
Logo for TE Store
TE Store
from US$149.64
-
Buy Now

Specifications

Contact Configuration DPST-NO
Load Current 25A
Operating Voltage Max 280VAC
Relay Mounting Panel
Relay Terminals Quick Connect
Switching Mode Random Turn On
Operating Voltage Min 24VAC

Alternative Descriptions

Ic,normally-Open Panel-Mount Solid-State Relay,2-Channel,m:Hl048Hd4.4 |Potter&brumfield Te Connectivity SSRD-240D25R | Newark Electronics
Solid State Relay 2 SPST - NO 15VDC 25A 280V Chassis Mount | Avnet America
SSRD SRS, PANEL MNT,25A,240V AC, R-DC I/P | TE Connectivity SSRD-240D25R | RS Americas
Special Order: SSRD-240D25R = PANEL MOUNT,25A,240VAC,R Power Relay Type: Solid State Contact Arrangement: (2) x 1 Form A (SPST-NO) Product Mount Type: Panel Relay Connection Type: Plug-In Solid State (2) x 1 Form A (SPST-NO) Panel Plug-In | Solid State Relays & P&b Ssrd Series | Part Number: SSRD-240D25R | Internal Number: 1-1393030-5 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SSRD-240D25R?

Additional datasheets, footprints and schematics for SSRD-240D25R are listed on our Part Details page. You can also find images and similar parts to SSRD-240D25R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SSRD-240D25R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSRD-240D25R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SSRD-240D25R fall under?

The SSRD-240D25R is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to SSRD-240D25R when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SSRD-240D25R you can contact the distributor directly for product support, shipping queries etc.

Is the SSRD-240D25R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SSRD-240D25R have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TE Store have stock available or on a lead time for SSRD-240D25R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SSRD-240D25R often in real-time on the comparison pages.

What if I can't find stock of SSRD-240D25R?

You can fill out our help required form which you can use to request a quote for SSRD-240D25R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay