Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 5A |
Operating Voltage Max | 280VAC |
Relay Mounting | PCB |
Relay Terminals | Through Hole |
Switching Mode | Zero Crossing |
Operating Voltage Min | 12VAC |
Depth | 7.6mm |
Ssr, Pcb Mount, 280Vac, 15Vdc, 5A | Newark Electronics |
Relay, SSRC SRS, THT,5A,240V AC -DC I/P | TE Connectivity SSRC-240D5 | RS Americas |
SSR, PCB MOUNT, 280VAC, 15VDC, 5A | element14 |
SSRC-240D5 = SIP MODULE,5A,240V AC Power Relay Type: Solid State Contact Arrangement: 1 Form A (SPST-NO) Product Mount Type: Printed Circuit Board Relay Connection Type: PCB Solder Pins Solid State 1 Form A (SPST-NO) Printed Circuit Board PCB Solder Pins | Solid State Relays & P&b Ssrc Series | Part Number: SSRC-240D5 | Internal Number: 5-1393030-8 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a SSRC240D5?
Additional datasheets, footprints and schematics for SSRC240D5 are listed on our Part Details page. You can also find images and similar parts to SSRC240D5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSRC240D5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSRC240D5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSRC240D5 fall under?
The SSRC240D5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SSRC240D5 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSRC240D5 you can contact the distributor directly for product support, shipping queries etc.
Is the SSRC240D5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSRC240D5 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, TE Store and Farnell have stock available or on a lead time for SSRC240D5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSRC240D5 often in real-time on the comparison pages.
What if I can't find stock of SSRC240D5?
You can fill out our help required form which you can use to request a quote for SSRC240D5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.