Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$39.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$44.75
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$39.62
|
15
in stock
|
Buy Now | |
element14
from US$40.38
|
15
in stock
|
Buy Now | |
Rapid Electronics
from US$63.30
|
12
in stock
|
Buy Now | |
Chip One Stop
from US$59.10
|
9
in stock
|
Buy Now | |
Avnet America
from US$55.99
|
-
|
Buy Now | |
RS Americas
from US$47.78
|
-
|
Buy Now | |
TE Store
from US$85.19
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 25A |
Operating Voltage Max | 660Vrms |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 48Vrms |
Ssr, Panel Mount, 660Vac, 32Vdc, 25A | Newark Electronics |
SSR-Industrial Mt. SSR-480D25=RELAY SLSOPC SCW S | Rapid Electronics |
Relay SSR 15mA 32V DC-IN 25A 660V AC-OUT 4-Pin Hockey puck | Avnet America |
Relay, SSR SRS, Panel MNT, 25A,480V AC - DC I/P | TE Connectivity SSR-480D25 | RS Americas |
Special Order: SSR-480D25=PANEL MOUNT,25A,600VAC-DC i/p Power Relay Type: Solid State Contact Arrangement: 1 Form A (SPST-NO) Product Mount Type: Panel Relay Connection Type: Terminals Terminal Configuration: Screw Terminals Solid State 1 Form A (SPST-NO) Panel Terminals | Solid State Relays & P&b Ssr Series | Part Number: SSR-480D25 | Internal Number: 3-1393030-0 | TE Connectivity | TE Store |
TYCO P&B SOLID STATE RELAY | Relay Specialties |
Where can I find additional details, specifications and documents for a SSR-480D25?
Additional datasheets, footprints and schematics for SSR-480D25 are listed on our Part Details page. You can also find images and similar parts to SSR-480D25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSR-480D25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSR-480D25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSR-480D25 fall under?
The SSR-480D25 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SSR-480D25 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSR-480D25 you can contact the distributor directly for product support, shipping queries etc.
Is the SSR-480D25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSR-480D25 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for SSR-480D25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSR-480D25 often in real-time on the comparison pages.
What if I can't find stock of SSR-480D25?
You can fill out our help required form which you can use to request a quote for SSR-480D25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.