Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 25A |
Operating Voltage Max | 280Vrms |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Random Turn On |
Operating Voltage Min | 24Vrms |
Ssr, Panel Mount, 280Vac, 32Vdc, 25A | Newark Electronics |
Relay SSR 15mA 32V DC-IN 25A 280V AC-OUT 4-Pin Hockey puck | Avnet America |
SSR, PANEL MOUNT, 280VAC, 32VDC, 25A | element14 |
TYCO P&B SOLID STATE RELAY | Relay Specialties |
SSR-240D25R=PANL MNT,25A,240VAC,R-DC i/p Power Relay Type: Solid State Contact Arrangement: 1 Form A (SPST-NO) Product Mount Type: Panel Relay Connection Type: Terminals Terminal Configuration: Screw Terminals Solid State 1 Form A (SPST-NO) Panel Terminals | Solid State Relays & P&b Ssr Series | Part Number: SSR-240D25R | Internal Number: 1393030-8 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a SSR-240D25R?
Additional datasheets, footprints and schematics for SSR-240D25R are listed on our Part Details page. You can also find images and similar parts to SSR-240D25R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSR-240D25R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSR-240D25R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSR-240D25R fall under?
The SSR-240D25R is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SSR-240D25R when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSR-240D25R you can contact the distributor directly for product support, shipping queries etc.
Is the SSR-240D25R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSR-240D25R have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Relay Specialties and TE Store have stock available or on a lead time for SSR-240D25R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSR-240D25R often in real-time on the comparison pages.
What if I can't find stock of SSR-240D25R?
You can fill out our help required form which you can use to request a quote for SSR-240D25R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.