SSR-240D125 Switches, Relays & Solenoids by TE Connectivity

SOLID STATE RLY SPST 125A 24-240VAC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$139.41

Distributor Stock
Logo for Farnell
Farnell
from US$139.41
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$161.19
-
Buy Now
Logo for element14
element14
from US$152.65
-
Buy Now
Logo for TE Store
TE Store
from US$349.09
-
Buy Now

Specifications

Contact Configuration SPST-NO
Load Current 125A
Operating Voltage Max 32VDC
Relay Mounting Panel
Relay Terminals Screw
Switching Mode Zero Voltage Turn On
Operating Voltage Min 3VDC

Alternative Descriptions

Ssr-240D125=Panel Mnt,125A,240Vac-Dc I/P |Potter&brumfield Te Connectivity SSR-240D125 | Newark Electronics
SSR-240D125=PANEL MNT,125A,240VAC-DC i/p Power Relay Type: Solid State Contact Arrangement: 1 Form A (SPST-NO) Product Mount Type: Panel Relay Connection Type: Terminals Terminal Configuration: Screw Terminals Solid State 1 Form A (SPST-NO) Panel Terminals | Solid State Relays & P&b Ssr Series | Part Number: SSR-240D125 | Internal Number: 1393030-6 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SSR-240D125?

Additional datasheets, footprints and schematics for SSR-240D125 are listed on our Part Details page. You can also find images and similar parts to SSR-240D125 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SSR-240D125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSR-240D125 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SSR-240D125 fall under?

The SSR-240D125 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to SSR-240D125 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SSR-240D125 you can contact the distributor directly for product support, shipping queries etc.

Is the SSR-240D125 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SSR-240D125 have stock available?

Authorised distributors including Newark Electronics, element14, TE Store and Farnell have stock available or on a lead time for SSR-240D125.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SSR-240D125 often in real-time on the comparison pages.

What if I can't find stock of SSR-240D125?

You can fill out our help required form which you can use to request a quote for SSR-240D125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay