Status: | Production |
---|---|
Series: | SSM3582 |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
-
|
-
|
Buy Now |
Digital input stereo, high efficiency Class-D amplifier |
Operates from a single 4.5 V to 16 V supply |
State-of-the-art, proprietary, filterless Σ-Δ modulation |
106.5 dB signal-to-noise ratio |
0.004% total harmonic distortion plus noise (THD + N) at 5 W into 8 Ω |
38.5 μV rms A weighted output noise |
Pop/clickless on/off sequence |
2× 14.67 W output at 12 V supply to 4 Ω loads at <1% THD + N |
2× 14.4 W output at 16 V supply to 8 Ω loads at <1% THD + N |
Mono mode for increased maximum output power |
1× 49.69 W output at 16 V supply to 2 Ω loads at <1% THD + N |
Support for low impedance loads |
As low as 3 Ω/5 μH in stereo mode |
As low as 2 Ω/5 μH in mono mode |
High power efficiency |
93.8% efficiency into an 8 Ω load |
90.6% efficiency into a 4 Ω load |
12.34 mA quiescent current with single 12 V PVDD supply |
Single supply operation with internal LDOs or option to use an external 5 V and 1.8 V supply for lowest power consumption |
I2C control and hardware modes with up to 16 pin-selectable slots/addresses |
Supported sample rates from 8 kHz to 192 kHz; 24-bit resolution |
Multiple PCM audio serial data formats |
TDM slave with support for up to 16 devices on a single bus |
I2S or left justified slave |
Adjustable full-scale output tailored for many PVDD sources |
2- and 3-cell Li-Ion batteries |
Digital volume control with selectable smooth ramp |
Automatic power-down function |
Supply monitoring automatic gain control (AGC) function reduces system brownout |
Standalone operational mode without I2C |
Temperature sensor with 1°C step readout via I2C |
Short-circuit, undervoltage, and thermal protection |
Thermal early warning |
Power-on reset |
PVDD sensing ADC |
40-lead, 6 mm × 6 mm LFCSP with thermal pad |
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD |
Where can I find additional details, specifications and documents for a SSM3582BCPZR7?
Additional datasheets, footprints and schematics for SSM3582BCPZR7 are listed on our Part Details page. You can also find images and similar parts to SSM3582BCPZR7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSM3582BCPZR7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSM3582BCPZR7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSM3582BCPZR7 fall under?
The SSM3582BCPZR7 is listed under Class-D Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to SSM3582BCPZR7 when available in the Class-D Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSM3582BCPZR7 you can contact the distributor directly for product support, shipping queries etc.
Is the SSM3582BCPZR7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for SSM3582BCPZR7 have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for SSM3582BCPZR7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSM3582BCPZR7 often in real-time on the comparison pages.
What if I can't find stock of SSM3582BCPZR7?
You can fill out our help required form which you can use to request a quote for SSM3582BCPZR7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.