Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Amplifier Class | G |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | 50mW |
Supply Voltage Range | 2.5V to 3.6V |
Amplifier Case Style | WLCSP |
No. of Pins | 16Pins |
Load Impedance | 32ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Amplifer Supply Voltage | 2.5V to 3.6V |
Base Number | 2932 |
Operating Temperature Range | -40°C to +85°C |
THD + N | 0.01% @ 10mW 32ohm PVDD=3V |
Where can I find additional details, specifications and documents for a SSM2932ACBZ?
Additional datasheets, footprints and schematics for SSM2932ACBZ are listed on our Part Details page. You can also find images and similar parts to SSM2932ACBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSM2932ACBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSM2932ACBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSM2932ACBZ fall under?
The SSM2932ACBZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to SSM2932ACBZ when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSM2932ACBZ you can contact the distributor directly for product support, shipping queries etc.
Is the SSM2932ACBZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSM2932ACBZ have stock available?
There is no stock from authorised distributors for SSM2932ACBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSM2932ACBZ often in real-time on the comparison pages.
What if I can't find stock of SSM2932ACBZ?
You can fill out our help required form which you can use to request a quote for SSM2932ACBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.