Status: | Production |
---|---|
Series: | SSM2604 |
RoHS: | Compliant |
Prices starting from US$2.74
Stereo, 24-bit analog-to-digital and digital-to-analog converters |
DAC SNR: 100 dB (A-weighted), THD: −80 dB at 48 kHz, 3.3 V |
ADC SNR: 90 dB (A-weighted), THD: −80 dB at 48 kHz, 3.3 V |
Stereo line inputs |
Low power |
7 mW stereo playback (1.8 V/1.5 V supplies) |
14 mW record and playback (1.8 V/1.5 V supplies) |
Low supply voltages |
Analog: 1.8 V to 3.6 V |
Digital: 1.5 V to 3.6 V |
256/384 oversampling rate in normal mode; 250/272 oversampling rate in USB mode |
Audio sampling rates: 8 kHz, 11.025 kHz, 12 kHz, 16 kHz, 22.05 kHz, 24 kHz, 32 kHz, 44.1 kHz, 48 kHz, 88.2 kHz, and 96 kHz |
20-lead, 4 mm × 4 mm LFCSP (QFN) package |
Low Power Audio Codec | Analog Devices |
Audio Codec, 24Bit, 96Ksps, Lfcsp-Ep | Newark Electronics |
AUDIO CODEC, 24BIT, 96KSPS, LFCSP-EP | element14 |
Where can I find additional details, specifications and documents for a SSM2604CPZ-REEL7?
Additional datasheets, footprints and schematics for SSM2604CPZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to SSM2604CPZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSM2604CPZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSM2604CPZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSM2604CPZ-REEL7 fall under?
The SSM2604CPZ-REEL7 is listed under Audio CODECs.
Can I view similar or alternative parts?
You can view similar parts to SSM2604CPZ-REEL7 when available in the Audio CODECs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSM2604CPZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the SSM2604CPZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for SSM2604CPZ-REEL7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for SSM2604CPZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSM2604CPZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of SSM2604CPZ-REEL7?
You can fill out our help required form which you can use to request a quote for SSM2604CPZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.