Status: | Production |
---|---|
Series: | SSM2375 |
RoHS: | Compliant |
Prices starting from US$1.39
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$1.39
|
189,752
in stock
|
Buy Now |
Filterless Class-D amplifier with spread-spectrum Σ-Δ modulation |
3 W into 3 Ω load and 1.4 W into 8 Ω load at 5.0 V supply with <1% total harmonic distortion (THD + N) |
93% efficiency at 5.0 V, 1.4 W into 8 Ω speaker |
>100 dB signal-to-noise ratio (SNR) |
High PSSR at 217 Hz: 80 dB |
Flexible gain adjustment pin: 0 dB to 12 dB in 3 dB steps |
Fixed input impedance: 80 kΩ |
User-selectable ultralow EMI emissions mode |
Single-supply operation from 2.5 V to 5.5 V |
20 nA shutdown current |
Short-circuit and thermal protection with autorecovery |
Available in 9-ball, 1.5 mm × 1.5 mm WLCSP |
Pop-and-click suppression |
3W filterless ClassDMonoAudioA | Analog Devices |
Where can I find additional details, specifications and documents for a SSM2375CBZ-REEL7?
Additional datasheets, footprints and schematics for SSM2375CBZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to SSM2375CBZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSM2375CBZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSM2375CBZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSM2375CBZ-REEL7 fall under?
The SSM2375CBZ-REEL7 is listed under Class-D Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to SSM2375CBZ-REEL7 when available in the Class-D Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSM2375CBZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the SSM2375CBZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for SSM2375CBZ-REEL7 have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for SSM2375CBZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSM2375CBZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of SSM2375CBZ-REEL7?
You can fill out our help required form which you can use to request a quote for SSM2375CBZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.