SSM2315CBZ-REEL7 Class-D Audio Amplifiers by Analog Devices

Status: Production
Series: SSM2315
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The SSM2315 is a fully integrated, high efficiency, Class-D audioamplifier. It is designed to maximize performance for mobilephone

Where to Buy

Prices starting from US$0.99

Distributor Stock
Logo for Farnell
Farnell
from US$0.99
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.24
600
in stock
Buy Now

Features

Filterless Class-D amplifier with Σ-Δ modulation
No sync necessary when using multiple Class-D amplifiers from Analog Devices, Inc.
3 W into 3 Ω load and 1.4 W into 8 Ω load at 5.0 V supply with <1% total harmonic distortion (THD + N)
93% efficiency at 5.0 V, 1.4 W into 8 Ω speaker
>103 dB signal-to-noise ratio (SNR)
Single-supply operation from 2.5 V to 5.5 V
20 nA ultralow shutdown current
Short-circuit and thermal protection
Available in 9-ball, 1.5 mm × 1.5 mm WLCSP
Pop-and-click suppression
Built-in resistors reduce board component count
Default fixed 6 dB or user adjustable gain setting

Alternative Descriptions

3W filterless ClassDMonoAudioA | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SSM2315CBZ-REEL7?

Additional datasheets, footprints and schematics for SSM2315CBZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to SSM2315CBZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SSM2315CBZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSM2315CBZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SSM2315CBZ-REEL7 fall under?

The SSM2315CBZ-REEL7 is listed under Class-D Audio Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to SSM2315CBZ-REEL7 when available in the Class-D Audio Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SSM2315CBZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the SSM2315CBZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for SSM2315CBZ-REEL7 have stock available?

Authorised distributors including Analog Devices and Farnell have stock available or on a lead time for SSM2315CBZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SSM2315CBZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of SSM2315CBZ-REEL7?

You can fill out our help required form which you can use to request a quote for SSM2315CBZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay