Status: | Production |
---|---|
Series: | SSM2305 |
RoHS: | Compliant |
Filterless Class-D amplifier with Σ-Δ modulation |
No sync necessary when using multiple Class-D amplifiers from Analog Devices, Inc. |
2.8 W into 4 Ω load and 1.6 W into 8 Ω load at 5.0 V supply with <10% total harmonic distortion (THD) |
89% efficiency at 5.0 V, 1.3 W into 8 Ω speaker |
>98 dB signal-to-noise ratio (SNR) |
Single-supply operation from 2.5 V to 5.5 V |
20 nA ultralow shutdown current |
Short-circuit and thermal protection |
Available in 8-lead, 3 mm × 3 mm LFCSP and MSOP |
Pop-and-click suppression |
Built-in resistors reduce board component count |
Fixed and user-adjustable gain configurations |
Audio Amplifier, Class D, Msop | Newark Electronics |
AUDIO AMPLIFIER, CLASS D, MSOP | element14 |
Where can I find additional details, specifications and documents for a SSM2305RMZ-R2?
Additional datasheets, footprints and schematics for SSM2305RMZ-R2 are listed on our Part Details page. You can also find images and similar parts to SSM2305RMZ-R2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSM2305RMZ-R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSM2305RMZ-R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSM2305RMZ-R2 fall under?
The SSM2305RMZ-R2 is listed under Class-D Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to SSM2305RMZ-R2 when available in the Class-D Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSM2305RMZ-R2 you can contact the distributor directly for product support, shipping queries etc.
Is the SSM2305RMZ-R2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for SSM2305RMZ-R2 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SSM2305RMZ-R2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSM2305RMZ-R2 often in real-time on the comparison pages.
What if I can't find stock of SSM2305RMZ-R2?
You can fill out our help required form which you can use to request a quote for SSM2305RMZ-R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.