Status: | Unknown |
---|---|
Series: | SSM2220 Series |
RoHS: | Unknown |
No distributors results available
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | 36V |
Power Dissipation Pd | - |
DC Collector Current | 20mA |
DC Current Gain hFE | 165hFE |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 85°C |
Product Range | SSM2220 Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Bandwidth | 190MHz |
Base Number | 2220 |
Module Configuration | Dual |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 20mA |
Where can I find additional details, specifications and documents for a SSM2220SZ?
Additional datasheets, footprints and schematics for SSM2220SZ are listed on our Part Details page. You can also find images and similar parts to SSM2220SZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSM2220SZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSM2220SZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSM2220SZ fall under?
The SSM2220SZ is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SSM2220SZ when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSM2220SZ you can contact the distributor directly for product support, shipping queries etc.
Is the SSM2220SZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSM2220SZ have stock available?
There is no stock from authorised distributors for SSM2220SZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSM2220SZ often in real-time on the comparison pages.
What if I can't find stock of SSM2220SZ?
You can fill out our help required form which you can use to request a quote for SSM2220SZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.