Status: | Production |
---|---|
Series: | SSM2166 |
RoHS: | Compliant |
Prices starting from US$5.04
Complete microphone conditioner in a 14-lead package |
Single 5 V operation |
Adjustable noise gate threshold |
Compression ratio set by external resistor |
Automatic limiting feature—prevents ADC overload |
Adjustable release time |
Low noise and distortion |
Power-down feature |
20 kHz bandwidth (±1 dB) |
MICROPHONE PREAMP W/VAR COMPRE | Analog Devices |
Microphone Preamplifier, Nsoic | Newark Electronics |
MICROPHONE PREAMPLIFIER, NSOIC | element14 |
IC: audio amplifier | Transfer Multisort Elektronik |
INTERFACE - AUDIO/VIDEO | Richardson RFPD |
Where can I find additional details, specifications and documents for a SSM2166SZ?
Additional datasheets, footprints and schematics for SSM2166SZ are listed on our Part Details page. You can also find images and similar parts to SSM2166SZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSM2166SZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSM2166SZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSM2166SZ fall under?
The SSM2166SZ is listed under Microphone Pre-Amp Audio Interfaces.
Can I view similar or alternative parts?
You can view similar parts to SSM2166SZ when available in the Microphone Pre-Amp Audio Interfaces range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSM2166SZ you can contact the distributor directly for product support, shipping queries etc.
Is the SSM2166SZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for SSM2166SZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SSM2166SZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSM2166SZ often in real-time on the comparison pages.
What if I can't find stock of SSM2166SZ?
You can fill out our help required form which you can use to request a quote for SSM2166SZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.