Status: | Production |
---|---|
Series: | SSM2143 |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
-
|
-
|
Buy Now |
High Common-Mode Rejection |
DC: 90 dB typ |
60 Hz: 90 dB typ |
20 kHz: 85 dB typ |
Ultralow THD: 0.0006% typ @ 1 kHz |
Fast Slew Rate: 10 V/ms typ |
Wide Bandwidth: 7 MHz typ (G = 1/2) |
Two Gain Levels Available: G = 1/2 or 2 |
Low Cost |
LINEAR ICS, OTHER | Richardson RFPD |
Where can I find additional details, specifications and documents for a SSM2143SZ?
Additional datasheets, footprints and schematics for SSM2143SZ are listed on our Part Details page. You can also find images and similar parts to SSM2143SZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSM2143SZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSM2143SZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSM2143SZ fall under?
The SSM2143SZ is listed under Audio Line Drivers and Receivers.
Can I view similar or alternative parts?
You can view similar parts to SSM2143SZ when available in the Audio Line Drivers and Receivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSM2143SZ you can contact the distributor directly for product support, shipping queries etc.
Is the SSM2143SZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for SSM2143SZ have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for SSM2143SZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSM2143SZ often in real-time on the comparison pages.
What if I can't find stock of SSM2143SZ?
You can fill out our help required form which you can use to request a quote for SSM2143SZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.