Status: | Production |
---|---|
Series: | SSM2142 |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
-
|
-
|
Buy Now |
Transformer-Like Balanced Output |
Drives 10 V RMS Into a 600 Ω Load |
Stable When Driving Large Capacitive Loads and Long Cables |
Low Distortion 0.006% typ 20 Hz–20 kHz, 10 V RMS into 600 Ω |
High Slew Rate 15 V/µs typ |
Low Gain Error (Differential or Single-Ended); 0.7% typ |
Outputs Short-Circuit Protected |
Available In Space-Saving 8-Pin Mini-DIP Package |
Low Cost |
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD |
Where can I find additional details, specifications and documents for a SSM2142PZ?
Additional datasheets, footprints and schematics for SSM2142PZ are listed on our Part Details page. You can also find images and similar parts to SSM2142PZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSM2142PZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSM2142PZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSM2142PZ fall under?
The SSM2142PZ is listed under Audio Line Drivers and Receivers.
Can I view similar or alternative parts?
You can view similar parts to SSM2142PZ when available in the Audio Line Drivers and Receivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSM2142PZ you can contact the distributor directly for product support, shipping queries etc.
Is the SSM2142PZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for SSM2142PZ have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for SSM2142PZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSM2142PZ often in real-time on the comparison pages.
What if I can't find stock of SSM2142PZ?
You can fill out our help required form which you can use to request a quote for SSM2142PZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.