Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Amplifier Class | AB |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | - |
Supply Voltage Range | ± 5V to ± 18V |
Amplifier Case Style | DIP |
No. of Pins | 16Pins |
Load Impedance | 100kohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Amplifer Supply Voltage | ± 5V to ± 18V |
Bandwidth | 14MHz |
Base Number | 2018 |
Gain Bandwidth | 14MHz |
Gain dB Max | 140dB |
IC Generic Number | 2018 |
Logic Function Number | 2018 |
No. of Amplifiers | 1Amplifiers |
Operating Temperature Range | -40°C to +85°C |
Output Power (Pout) | -000mW |
Supply Voltage Max | 18V |
Supply Voltage Min | 5V |
THD + N | 0.006% @ 100kohm VS=± 15V |
Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a SSM2018TPZ?
Additional datasheets, footprints and schematics for SSM2018TPZ are listed on our Part Details page. You can also find images and similar parts to SSM2018TPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSM2018TPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSM2018TPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSM2018TPZ fall under?
The SSM2018TPZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to SSM2018TPZ when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSM2018TPZ you can contact the distributor directly for product support, shipping queries etc.
Is the SSM2018TPZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSM2018TPZ have stock available?
There is no stock from authorised distributors for SSM2018TPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSM2018TPZ often in real-time on the comparison pages.
What if I can't find stock of SSM2018TPZ?
You can fill out our help required form which you can use to request a quote for SSM2018TPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.