Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 500mA |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Contact Voltage AC Nom | - |
Operating Force Max | 120gf |
SVHC | No SVHC (07-Jul-2017) |
Contact Resistance | 100mohm |
Operating Temperature Max | 70°C |
Operating Temperature Min | -15°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
MICROSWITCH, SPDT, 0.5A, 30V, LEVER | element14 |
Microswitch, Spdt, Lever, Solder, 500 Ma Rohs Compliant: Yes |Multicomp Pro SSM-004 | Newark Electronics |
Where can I find additional details, specifications and documents for a SSM-004?
Additional datasheets, footprints and schematics for SSM-004 are listed on our Part Details page. You can also find images and similar parts to SSM-004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSM-004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSM-004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSM-004 fall under?
The SSM-004 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SSM-004 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSM-004 you can contact the distributor directly for product support, shipping queries etc.
Is the SSM-004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSM-004 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SSM-004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSM-004 often in real-time on the comparison pages.
What if I can't find stock of SSM-004?
You can fill out our help required form which you can use to request a quote for SSM-004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.