Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 500mA |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Contact Voltage AC Nom | - |
Operating Force Max | 120gf |
SVHC | No SVHC (07-Jul-2017) |
Actuation Type | Lever |
Actuator Type | Metal Lever |
Contact Current DC Max | 500mA |
Contact Resistance | 100mohm |
Contact Voltage DC Max | 30V |
External Depth | 2.7mm |
External Width | 8.2mm |
Height | 6.2mm |
Insulation Resistance | 100Mohm |
No. of Mechanical Operations | 100000 |
Operating Force | 1.18N |
Operating Force Min | 50gf |
Operating Temperature Max | 70°C |
Operating Temperature Min | -15°C |
Switch Case | PBT (Polybutylene Terephthalate) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 500mA |
Contact Voltage DC Nom | 30VDC |
RoHS Compliant | Yes |
MICROSWITCH, SPDT, 0.5A, METAL LEVER | element14 |
Microswitch, Lever, Spdt, 500Ma, 30Vdc | Newark Electronics |
Where can I find additional details, specifications and documents for a SSM-003?
Additional datasheets, footprints and schematics for SSM-003 are listed on our Part Details page. You can also find images and similar parts to SSM-003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSM-003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSM-003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSM-003 fall under?
The SSM-003 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SSM-003 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSM-003 you can contact the distributor directly for product support, shipping queries etc.
Is the SSM-003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSM-003 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SSM-003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSM-003 often in real-time on the comparison pages.
What if I can't find stock of SSM-003?
You can fill out our help required form which you can use to request a quote for SSM-003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.