Status: | Unknown |
---|---|
Series: | SSHB21H Series |
RoHS: | Unknown |
Inductance | 37.7mH |
---|---|
Rated Current | 1A |
Product Range | SSHB21H Series |
SVHC | No SVHC (15-Jan-2018) |
Inductor: wire | Transfer Multisort Elektronik |
Common Mode Choke, 37.7Mh, 1A, Th | Newark Electronics |
COMMON MODE CHOKE, 37.7MH, 1A, TH | element14 |
Choke SSHB21H Common Mode 0.0377 H | RS |
AC Line Filter, Dual mode 37.7mH,1A, 0.64ohm | KEMET SSHB21H-R10377 | RS Americas |
KEMET Dual Mode High Impedance Interference AC line Filter 250 VAC 1 A | Distrelec |
Where can I find additional details, specifications and documents for a SSHB21H-R10377?
Additional datasheets, footprints and schematics for SSHB21H-R10377 are listed on our Part Details page. You can also find images and similar parts to SSHB21H-R10377 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSHB21H-R10377 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSHB21H-R10377 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSHB21H-R10377 fall under?
The SSHB21H-R10377 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SSHB21H-R10377 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSHB21H-R10377 you can contact the distributor directly for product support, shipping queries etc.
Is the SSHB21H-R10377 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSHB21H-R10377 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for SSHB21H-R10377.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSHB21H-R10377 often in real-time on the comparison pages.
What if I can't find stock of SSHB21H-R10377?
You can fill out our help required form which you can use to request a quote for SSHB21H-R10377 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.