Status: | Unknown |
---|---|
Series: | SSHB21H Series |
RoHS: | Unknown |
Prices starting from US$0.51
Inductance | 77mH |
---|---|
Rated Current | 300mA |
Product Range | SSHB21H Series |
SVHC | No SVHC (15-Jan-2018) |
Common Mode Choke, 77Mh, 0.3A, Th | Newark Electronics |
Inductor: wire | Transfer Multisort Elektronik |
Choke SSHB21H Common Mode 0.077 H | RS |
COMMON MODE CHOKE, 77MH, 0.3A, TH | element14 |
AC Line Filter, Dual mode 77mH,0.3A, 3.2ohm | KEMET SSHB21H-03770 | RS Americas |
Where can I find additional details, specifications and documents for a SSHB21H-03770?
Additional datasheets, footprints and schematics for SSHB21H-03770 are listed on our Part Details page. You can also find images and similar parts to SSHB21H-03770 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSHB21H-03770 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSHB21H-03770 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSHB21H-03770 fall under?
The SSHB21H-03770 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SSHB21H-03770 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSHB21H-03770 you can contact the distributor directly for product support, shipping queries etc.
Is the SSHB21H-03770 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSHB21H-03770 have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, RS, element14 and Farnell have stock available or on a lead time for SSHB21H-03770.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSHB21H-03770 often in real-time on the comparison pages.
What if I can't find stock of SSHB21H-03770?
You can fill out our help required form which you can use to request a quote for SSHB21H-03770 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.