Status: | Unknown |
---|---|
Series: | SSC53L, SSC54 |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
10,363
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
11,572
in stock
|
Buy Now | |
element14
from US$0.25
|
10,363
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
3,189
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
TTI Europe
from US$0.23
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Guardring for overvoltage protection |
Applications |
---|
For use in low voltage high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
SSC53L, SSC54 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Schottky Rectifier, 30V, 5A, Do-214Ab | Newark Electronics |
DIODE, SCHOT, RECT, 5A, 30V, SMC | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 30V 5A 2-Pin SMC T/R | Avnet America |
5.0A 30V SKY DO214AB | TTI Europe |
Where can I find additional details, specifications and documents for a SSC53L-E3/9AT?
Additional datasheets, footprints and schematics for SSC53L-E3/9AT are listed on our Part Details page. You can also find images and similar parts to SSC53L-E3/9AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSC53L-E3/9AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSC53L-E3/9AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSC53L-E3/9AT fall under?
The SSC53L-E3/9AT is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to SSC53L-E3/9AT when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSC53L-E3/9AT you can contact the distributor directly for product support, shipping queries etc.
Is the SSC53L-E3/9AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSC53L-E3/9AT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for SSC53L-E3/9AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSC53L-E3/9AT often in real-time on the comparison pages.
What if I can't find stock of SSC53L-E3/9AT?
You can fill out our help required form which you can use to request a quote for SSC53L-E3/9AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.