Status: | Unknown |
---|---|
Series: | SSC Series |
RoHS: | Unknown |
Contact Voltage VDC | 28VDC |
---|---|
Time Min | 0.33min |
Time Max | 10min |
Product Range | SSC Series |
Contact Configuration | DPDT |
Contact Current | 10A |
Relay Mounting | Socket |
Contact Voltage VAC | 120VAC |
Relay Time Delay 120V 10A .33 to 10minute delay | TE Connectivity SSC12ALA | RS Americas |
Time Delay Relay, Dpdt, 10Min, 120Vac | Newark Electronics |
SSC Series Specification Grade Discrete Time Delay Relay DPDT 10A 120VAC/120VDC Socket | Avnet America |
TIME DELAY RELAY, DPDT, 10MIN, 120VAC | element14 |
TYCO AGASTAT ON-DELAY TIMER, D | Relay Specialties |
Where can I find additional details, specifications and documents for a SSC12ALA?
Additional datasheets, footprints and schematics for SSC12ALA are listed on our Part Details page. You can also find images and similar parts to SSC12ALA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSC12ALA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSC12ALA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSC12ALA fall under?
The SSC12ALA is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SSC12ALA when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSC12ALA you can contact the distributor directly for product support, shipping queries etc.
Is the SSC12ALA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSC12ALA have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for SSC12ALA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSC12ALA often in real-time on the comparison pages.
What if I can't find stock of SSC12ALA?
You can fill out our help required form which you can use to request a quote for SSC12ALA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.