Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 45V |
Forward Current If(AV) | 10A |
Forward Voltage VF Max | 570mV |
Forward Surge Current Ifsm Max | 70A |
Operating Temperature Max | 175°C |
Diode Case Style | TO-252 |
No. of Pins | 4Pins |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | Lead (27-Jun-2018) |
DIODE, SCHOTTKY, AEC-Q101, 45V, TO-252 | element14 |
Where can I find additional details, specifications and documents for a SSBRD81045T4G?
Additional datasheets, footprints and schematics for SSBRD81045T4G are listed on our Part Details page. You can also find images and similar parts to SSBRD81045T4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSBRD81045T4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSBRD81045T4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSBRD81045T4G fall under?
The SSBRD81045T4G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SSBRD81045T4G when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSBRD81045T4G you can contact the distributor directly for product support, shipping queries etc.
Is the SSBRD81045T4G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSBRD81045T4G have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for SSBRD81045T4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSBRD81045T4G often in real-time on the comparison pages.
What if I can't find stock of SSBRD81045T4G?
You can fill out our help required form which you can use to request a quote for SSBRD81045T4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.