Status: | Unknown |
---|---|
Series: | SSB44 Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.12
|
374,250
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
358,500
in stock
|
Buy Now | |
RS
from US$0.27
|
14,940
in stock
|
Buy Now | |
Farnell
from US$0.28
|
13,570
in stock
|
Buy Now | |
element14
from US$0.28
|
13,530
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
6,919
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
6,237
in stock
|
Buy Now | |
RS Americas
from US$0.38
|
743
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
10
in stock
|
Buy Now | |
EBV Elektronik
-
|
750
in stock
|
Buy Now | |
Rutronik
from US$0.31
|
-
|
Buy Now | |
Avnet Asia
from US$0.25
|
-
|
Buy Now | |
TTI Europe
from US$0.21
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 4A |
Diode Configuration | Single |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 490mV |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 150°C |
Product Range | SSB44 Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Alternate Case Style | DO-214AA |
Current Ifsm | 100A |
Diode Type | Schottky |
External Depth | 4mm |
External Length / Height | 3mm |
External Width | 6mm |
Forward Voltage | 490mV |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
RMS Input Voltage | 28V |
Reverse Recovery Time trr Typ | 10ns |
Semiconductor Technology | Si |
Termination Type | Surface Mount Device |
SSB44 Series 4 A 40 V Surface Mount Schottky Rectifier - DO-214AA | Future Electronics |
Diode Schottky 40V 4A 2-Pin SMB T/R | Avnet America |
Diode Schottky 40V 4A SMB | RS |
DIODE, SCHOTTKY, 4A, 40V | Farnell |
Schottky Rectifier, 4A 40V Do-214Aa | Newark Electronics |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode, Schottky Barrier, Vr 40V, If 4A, Pkg DO-214AA (SMB),Vf 0.37V, Tj +150degc | General Semiconductor / Vishay SSB44-E3/52T | RS Americas |
SCHOTTKY-DIODE 4A 40V SMB | Rutronik |
4.0A 40V SKY DO214AA | TTI Europe |
Where can I find additional details, specifications and documents for a SSB44-E3/52T?
Additional datasheets, footprints and schematics for SSB44-E3/52T are listed on our Part Details page. You can also find images and similar parts to SSB44-E3/52T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSB44-E3/52T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSB44-E3/52T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSB44-E3/52T fall under?
The SSB44-E3/52T is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SSB44-E3/52T when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSB44-E3/52T you can contact the distributor directly for product support, shipping queries etc.
Is the SSB44-E3/52T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSB44-E3/52T have stock available?
Authorised distributors including Future Electronics, Avnet America, RS, Farnell and element14 have stock available or on a lead time for SSB44-E3/52T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSB44-E3/52T often in real-time on the comparison pages.
What if I can't find stock of SSB44-E3/52T?
You can fill out our help required form which you can use to request a quote for SSB44-E3/52T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.