Status: | Unknown |
---|---|
Series: | SSB43 Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
4,730
in stock
|
Buy Now | |
TTI Europe
from US$0.21
|
13,500
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
4,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
3,959
in stock
|
Buy Now | |
element14
from US$0.28
|
3,959
in stock
|
Buy Now | |
Farnell
from US$0.28
|
3,959
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
1,607
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
1,500
in stock
|
Buy Now | |
RS Americas
from US$0.34
|
1,400
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 30V |
---|---|
Forward Current If(AV) | 4A |
Diode Configuration | Single |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 450mV |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 150°C |
Product Range | SSB43 Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Alternate Case Style | DO-214AA |
Current Ifsm | 100A |
Diode Type | Schottky |
External Depth | 4mm |
External Length / Height | 3mm |
External Width | 6mm |
Forward Voltage | 450mV |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
RMS Input Voltage | 21V |
Reverse Recovery Time trr Typ | 10ns |
Semiconductor Technology | Si |
Termination Type | Surface Mount Device |
4.0A 30V SKY DO214AA | TTI Europe |
Diode Schottky 30V 4A SMB | RS |
SSB43L Series 30 V 4 A High-Current Density Schottky Rectifier - DO-214AA | Future Electronics |
Diode, Schottky, 4A, 30V | Newark Electronics |
DIODE, SCHOTTKY, 4A, 30V | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode, Schottky Barrier, Vr 30V, If 4A, Pkg DO-214AA (SMB),Vf 0.33V, Tj +150degc | General Semiconductor / Vishay SSB43L-E3/52T | RS Americas |
Diode Schottky 30V 4A 2-Pin SMB T/R | Avnet America |
Where can I find additional details, specifications and documents for a SSB43L-E3/52T?
Additional datasheets, footprints and schematics for SSB43L-E3/52T are listed on our Part Details page. You can also find images and similar parts to SSB43L-E3/52T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSB43L-E3/52T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSB43L-E3/52T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSB43L-E3/52T fall under?
The SSB43L-E3/52T is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SSB43L-E3/52T when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSB43L-E3/52T you can contact the distributor directly for product support, shipping queries etc.
Is the SSB43L-E3/52T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSB43L-E3/52T have stock available?
Authorised distributors including TTI Europe, RS, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for SSB43L-E3/52T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSB43L-E3/52T often in real-time on the comparison pages.
What if I can't find stock of SSB43L-E3/52T?
You can fill out our help required form which you can use to request a quote for SSB43L-E3/52T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.